3com logo

3com ADSL FIREWALL AND ROUTER wireless router

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33165
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Limited Lifetime
Long product name 3com ADSL FIREWALL AND ROUTER wireless router:

3Com® OfficeConnect® ADSL Wireless 11g Firewall Router

Short summary description 3com ADSL FIREWALL AND ROUTER wireless router:

3com ADSL FIREWALL AND ROUTER, 128-bit WEP, Browser-based user interface, SNMP v1, v2 agent support, EN 60950, IEC 60950, 19.4 oz (550 g), Installation CD requires Windows 98SE/ME/XP/2000., Wi-Fi certified; WPA certified, IEEE 802.11b, IEEE 802.11g

Long summary description 3com ADSL FIREWALL AND ROUTER wireless router:

3com ADSL FIREWALL AND ROUTER. Security algorithms: 128-bit WEP. Management protocols: Browser-based user interface, SNMP v1, v2 agent support. Safety: EN 60950, IEC 60950. Weight: 19.4 oz (550 g). Compatible operating systems: Installation CD requires Windows 98SE/ME/XP/2000., Compatibility: Wi-Fi certified; WPA certified, IEEE 802.11b, IEEE 802.11g, Dimensions (WxDxH): 8.66 x 5.24 x 1.5" (220 x 133 x 38 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.