location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FS -5 CD-RW/DVD Combo optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-5 CD-RW/DVD Combo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22842
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years manufacturers warranty.
Long product name Freecom FS -5 CD-RW/DVD Combo optical disc drive :
The short editorial description of Freecom FS -5 CD-RW/DVD Combo optical disc drive

FS-5 CD-RW/DVD Combo
More>>>
Freecom FS -5 CD-RW/DVD Combo optical disc drive:
The official marketing text of Freecom FS -5 CD-RW/DVD Combo optical disc drive as supplied by the manufacturer

Freecom bus powered Series
Use your Combo drive wherever you are,
without needing an AC adapter, which makes
them easier to use and less of a headache to
travel. The Freecom bus powered solution is
100% USB compliant. This is important
because the drive works simultaneously with
any other USB powered device connected. The
extremely fast and beautiful designed Combo
drive installs in seconds, fits comfortably in
smaller spaces and is hot swappable. The FS-5
drive is installed in seconds without opening
your notebook, desktop PC or Mac.
Keep it simple!

• Super small external Combo drive, barely larger than a CD and it fits
easily in your pocket! • Upgrade your notebook, desktop PC or Mac with this small designed
and silent FS-5. • Whether it is for professional use or home use you can always save,
share and exchange your data files,watch movies or even burn your
favourite music on CDs, no matter where you are! • Due to the patented TWIN USB 2.0 cable there is no need to use an
additional AC adapter. • USB compliant,works simultaneously with any other USB device. • Can also be operated on PCs with just 1 USB port when using an AC
adapter or integrated rechargeable battery. • Installs in seconds without opening your notebook, desktop PC or Mac. • Connects and disconnects without restarting! • Compatible with Windows 98SE/2000/ME/XP and Mac. • Supports CD-Text, multi read capable. • All Freecom devices meet the highest industry standards. • Unlimited free helpdesk support.

Short summary description Freecom FS -5 CD-RW/DVD Combo optical disc drive:
This short summary of the Freecom FS -5 CD-RW/DVD Combo optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FS -5 CD-RW/DVD Combo, 24x, 24x, 24x, 120 ms, 105 ms, 8 - 80%

Long summary description Freecom FS -5 CD-RW/DVD Combo optical disc drive:
This is an auto-generated long summary of Freecom FS -5 CD-RW/DVD Combo optical disc drive based on the first three specs of the first five spec groups.

Freecom FS -5 CD-RW/DVD Combo. CD write speed: 24x, CD rewrite speed: 24x. CD read speed: 24x. DVD drive average random access time: 120 ms, Access time: 105 ms. Weight: 21.2 oz (600 g). Dimensions (WxDxH): 0.669 x 5.67 x 5.51" (17 x 144 x 140 mm), Minimum RAM: 128 MB, Minimum storage drive space: 0.4 GB

Design
Internal *
No
Writing speed
CD write speed *
24x
CD rewrite speed
24x
Reading speed
DVD read speed
8x
CD read speed *
24x
Access time
DVD drive average random access time
120 ms
Access time
Access time
105 ms
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Weight
21.2 oz (600 g)
Other features
Dimensions (WxDxH)
0.669 x 5.67 x 5.51" (17 x 144 x 140 mm)
Minimum RAM
128 MB
Minimum storage drive space
0.4 GB
Brand Image Article code product Stock Price from
Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal
(show image)
25219 FS-50 DVD+/-RW 8x DL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)