location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS RT 48V RM Battery Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT48RMXLBP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000940396001 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 20:31:29
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS) :
The short editorial description of APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS)

APC Smart-UPS RT 48V RM Battery Pack
More>>>
APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS):
The official marketing text of APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS) as supplied by the manufacturer

APC Smart-UPS RT 48V RM Battery Pack

Includes: Installation Guide, Rack Mounting Brackets, User Manual

Features:

Cascading Capabilities

Compact and Lightweight

Hot Swap Batteries

Quick Plug-in Connections

Rack Mount

User-replaceable batteries

Short summary description APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS):
This short summary of the APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS RT 48V RM Battery Pack, Sealed Lead Acid (VRLA), 48 V, Rack-mount, Black, 0 - 40 °C, 0 - 95%

Long summary description APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Smart-UPS RT 48V RM Battery Pack uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Smart-UPS RT 48V RM Battery Pack. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 48 V. Form factor: Rack-mount, Product color: Black. Weight: 66.1 lbs (30 kg). Battery type: Maintenance-free, leakproof, Dimensions (WxDxH): 16.9 x 18.9 x 3.34" (430 x 480 x 84.8 mm)

Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
48 V
Design
Form factor *
Rack-mount
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
66.1 lbs (30 kg)
Logistics data
Harmonized System (HS) code
85078000
Other features
Battery type
Maintenance-free, leakproof
Dimensions (WxDxH)
16.9 x 18.9 x 3.34" (430 x 480 x 84.8 mm)
Brand Image Article code product Stock Price from
APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s)
(show image)
SURT1000RMXLI Smart-UPS On-Line 0.00
(excl. VAT)
0 (incl. VAT)
APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS) APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS)
(show image)
SMARTCELL W Matrix-UPS SmartCell Battery Pack 208/240V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)