location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SMC EliteConnect Wireless Bridge 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMC Check ‘SMC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteConnect Wireless Bridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC2586W-G EU show
Show alternative article codes used in the online market place
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘SMC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:05:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SMC EliteConnect Wireless Bridge 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 54 Mbit/s
  • - Wi-Fi
  • - Ethernet LAN
  • - R-SMA 2 dBi
Guarantee: Limited Lifetime
Long product name SMC EliteConnect Wireless Bridge 54 Mbit/s :
The short editorial description of SMC EliteConnect Wireless Bridge 54 Mbit/s

EliteConnect 2.4GHz 802.11g Wireless Bridge
More>>>
Short summary description SMC EliteConnect Wireless Bridge 54 Mbit/s:
This short summary of the SMC EliteConnect Wireless Bridge 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

SMC EliteConnect Wireless Bridge, 54 Mbit/s, Wi-Fi, Ethernet LAN

Long summary description SMC EliteConnect Wireless Bridge 54 Mbit/s:
This is an auto-generated long summary of SMC EliteConnect Wireless Bridge 54 Mbit/s based on the first three specs of the first five spec groups.

SMC EliteConnect Wireless Bridge. Maximum data transfer rate: 54 Mbit/s, Supported data transfer rates: Ethernet: 10/100 Mbps. Antenna connector type: R-SMA, Antenna gain level (max): 2 dBi. Frequency band: 2.400 - 2.4835 GHz, Channels quantity: 13 channels, Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, QPSK. Networking standards: IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, IEEE 802.3af, Cabling technology: 10/100Base-T(X), Number of users: 64 user(s). Security algorithms: EAP-TLS, EAP-TTLS, LEAP, PEAP, TKIP, WPA

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:36:24
Uk has collected 1 expert review for SMC EliteConnect Wireless Bridge 54 Mbit/s and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-15 02:36:24
You probably have a fair number of networked products - printers, games consoles and the like - that arent wireless. With a product such as SMCs Wireless Ethernet Bridge, you can attach them to a wireless network. SMCs large box comes with a sing...
60%