location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EB575152 Battery Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB575152
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EB575152VUCSTC
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung EB575152 Battery Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 1500 mAh
  • - Black
More>>>
Short summary description Samsung EB575152 Battery Black:
This short summary of the Samsung EB575152 Battery Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EB575152, Battery, Black, Lithium-Ion (Li-Ion), 1500 mAh, 3.7 V, Standard

Long summary description Samsung EB575152 Battery Black:
This is an auto-generated long summary of Samsung EB575152 Battery Black based on the first three specs of the first five spec groups.

Samsung EB575152. Product type: Battery, Product color: Black, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Galaxy S i9000, Omnia Pro B7350., Number of batteries included: 1 pc(s)

Features
Product type *
Battery
Product color
Black
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1500 mAh
Features
Battery voltage
3.7 V
Battery capacity type
Standard
Other features
Compatible products
Galaxy S i9000, Omnia Pro B7350.
Number of batteries included
1 pc(s)