location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S36C computer monitor 24" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential Monitor
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S36C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24C364EAUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094769357
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 13:16:32
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS24C364EAUXEN user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S36C computer monitor 24" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" LCD VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 4 ms 250 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - E 17 kWh 17 W
More>>>
Short summary description Samsung S36C computer monitor 24" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Samsung S36C computer monitor 24" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S36C, 24", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Samsung S36C computer monitor 24" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Samsung S36C computer monitor 24" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Samsung S36C. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Display brightness (typical)
250 cd/m²
Display brightness (min)
250 cd/m²
Response time *
4 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
75 Hz
Refresh rate optimizor
No
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.67 billion colours
Viewable size, horizontal
20.5" (52.1 cm)
Viewable size, vertical
11.5" (29.3 cm)
Display diagonal (metric)
23.2" (59 cm)
High Dynamic Range (HDR) supported
No
Colour gamut standard
NTSC
Color gamut
72%
Quantum dot color technology
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
VESA Adaptive Sync support
No
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Adaptive Sound Control (ASC)
No
Built-in camera *
No
Design
Market positioning *
Consumer
Product color *
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
No
Headphone out *
Yes
HDCP
Yes
HDCP version
1.4
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Wall mountable
Yes
Height adjustment *
No
Pivot
No
Ergonomics
Swiveling
No
Tilt adjustment
Yes
Tilt angle range
2 - 22°
Picture-in-Picture
No
Black eQualizer function
No
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
17 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1421532
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
21.6" (547.8 mm)
Depth (with stand)
8.43" (214 mm)
Height (with stand)
16.4" (416.3 mm)
Weight (with stand)
6.83 lbs (3.1 kg)
Width (without stand)
21.6" (547.8 mm)
Depth (without stand)
4.26" (108.2 mm)
Height (without stand)
12.8" (325.6 mm)
Weight (without stand)
5.73 lbs (2.6 kg)
Packaging data
Stand type
Simple round stand
Package width
24.1" (612 mm)
Package depth
15.4" (390 mm)
Package height
6.38" (162 mm)
Package weight
105.8 lbs (48 kg)
Packaging content
Cables included
HDMI
Handheld remote control
No
Power cable length
59.1" (1.5 m)
Other features
Low input lag
No
TV Plus
No
SmartThings app support
No
Works with Samsung Bixby
No
Tap view
No
Universal guide
No
Power consumption (DPMS)
0.3 W
Picture-by-Picture (PbP)
No
Samsung Eye Saver Mode
Yes
Daisy chain
No
Warranty period
2 year(s)
Adaptive picture
No
Anynet + (HDMI-CEC)
No
Eco Saving Plus
Yes
Image size
Yes
Wireless display
No
Gray balance
No
Disclaimer
No
Factory tunning
No
Auto source switch
No
Off Timer Plus
No
Workspace
No
Factory calibration report
No
Uniformity correction
No
Virtual AIM point
No
Brand Image Article code product Stock Price from
Samsung S36C computer monitor 24" 1980 x 1080 pixels Full HD LCD Black Samsung S36C computer monitor 24" 1980 x 1080 pixels Full HD LCD Black
(show image)
LS24C362EAUXEN S36C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)