AVerMedia logo

AVerMedia CAM550 video conferencing camera Black 1920 x 1080 pixels 30 fps Exmor

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5156
Info modified on:
28 Nov 2023, 18:43:41
Long product name AVerMedia CAM550 video conferencing camera Black 1920 x 1080 pixels 30 fps Exmor:

Sony 4K EXMOR, HDMI, PoE, USB, 100 - 240V, 50/60 Hz, 2.1 kg, black

Short summary description AVerMedia CAM550 video conferencing camera Black 1920 x 1080 pixels 30 fps Exmor:

AVerMedia CAM550, Exmor, Full HD, 1920 x 1080 pixels, 30 fps, 85°, 12x

Long summary description AVerMedia CAM550 video conferencing camera Black 1920 x 1080 pixels 30 fps Exmor:

AVerMedia CAM550. Sensor type: Exmor. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 30 fps. Field of view (FOV) angle: 85°, Optical zoom: 12x, Digital zoom: 2x. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.