Samsung logo

Samsung KM24C-3 Kiosk design 24" LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69835
Info modified on:
01 Oct 2024, 11:57:09
Bullet Points Samsung KM24C-3 Kiosk design 24" LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7:
  • - Self-service out of the box with Windows OS
  • - Enhanced compatibility with built-in Windows 10 IoT Enterprise OS
  • - Helpful, safe interactions that enhances customer safety
  • - Powerful solution with no PC needed, while delivering reliable technology
Long product name Samsung KM24C-3 Kiosk design 24" LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7:

24" ADS, 1920 x 1080, 250 cd/m², 1000:1, 178/178, 14 ms, SoC, i3, 256 GB, RJ45, HDMI, USB, 16/7, Windows 10 IoT Enterprise

Samsung KM24C-3 Kiosk design 24" LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7:

Self-service out of the box with Windows OS
Introducing Samsung Kiosk with Windows OS: a compact, eye-catching kiosk to provide reliable performance in any business location. With built-in Windows 10 IoT Enterprise OS, it supports enhanced compatibility with various 3rd party devices and services to integrate business operations.

Modular functionality to support any payment type
Boost every customer experience with the intuitive all-in-one payment and ordering system with no additional peripherals needed. Adopting a modular design, Samsung Kiosk offers a variety of customer payment options including credit card, barcode, QR code and NFC, along with a built-in printer.

All-in-one solution with upgraded compatibility
Samsung Kiosk operating on Windows is an all-in-one solution without the need for an external PC. With Windows 10 IoT Enterprise OS, it enables flexible connection with versatile devices and services, making it suitable for a wide array of business use cases.

Robust yet stable performance
Powered by 11th Gen Intel® Core™ Processor, Samsung Kiosk built on Windows OS features high performance computing power for flexible, stable, and enhanced capabilities that deliver amazing and robust experiences to users in any business environment.

Compact and modern design
Samsung Kiosk is composed of a single display part and connection box, along with an optional stand. The design enables clean and convenient cable management while the grey-white color and simple stand means the kiosk blends perfectly into any store interior with a stylish look.

Versatile solution for any scenario
For enhanced flexibility in any business environment, Samsung’s new kiosk offers three installation types – countertop, floor stand and wall-mounting – along with hidden cabling and power strip, with no external PC needed either for optimized space saving.

Keep the screen clean
Thanks to an Antimicrobial Coating, Samsung Kiosk inhibits microbial growth to help protect against certain bacteria. This enables customers to stay focused on what’s on the screen with peace of mind.

Minimize accidents and risks
Shatterproof protection

Samsung understands that accidents happen. To protect students and educators, the Samsung Kiosk screen is wrapped in a proprietary shatterproof film, ensuring the screen stays intact in the event of a break.

Short summary description Samsung KM24C-3 Kiosk design 24" LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7:

Samsung KM24C-3, Kiosk design, 24", LED, 1920 x 1080 pixels, 16/7

Long summary description Samsung KM24C-3 Kiosk design 24" LED 250 cd/m² Full HD White Touchscreen Built-in processor Windows 10 IoT Enterprise 16/7:

Samsung KM24C-3. Product design: Kiosk design. Display diagonal: 24", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 250 cd/m², HD type: Full HD, Touchscreen. Operating hours (hours/days): 16/7. Operating system installed: Windows 10 IoT Enterprise. Product color: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.