Samsung logo

Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100205
Info modified on:
01 Oct 2024, 11:57:16
Short summary description Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black:

Samsung S31C, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S31C LED display 24" 1920 x 1080 pixels Full HD Black:

Samsung S31C. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.