location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Zeevriendjes Schildpad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zeevriendjes Schildpad
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-554823
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765548239
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2024 10:55:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Baby Zeevriendjes Schildpad:
This short summary of the VTech Baby Zeevriendjes Schildpad data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Zeevriendjes Schildpad, 0.5 yr(s), Sounding, Speaking function, AAA, Fabric, Multicolor

Long summary description VTech Baby Zeevriendjes Schildpad:
This is an auto-generated long summary of VTech Baby Zeevriendjes Schildpad based on the first three specs of the first five spec groups.

VTech Baby Zeevriendjes Schildpad. Recommended age (min): 0.5 yr(s), Recommended age (max): 3 yr(s), Sounding, Speaking function. Battery type: AAA. Material: Fabric, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Fabric
Suggested gender *
Boy/Girl
Recommended age (min) *
0.5 yr(s)
Recommended age (max)
3 yr(s)
Animal type(s)
Turtle
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
Yes
Country of origin
China
Music playback
Yes
Interleaved Two of Five (ITF-14)
43417765548237
Certification
CE
Power
Power source type
Battery
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
11.3" (288 mm)
Depth
8.66" (220 mm)
Height
4.33" (110 mm)
Weight & dimensions
Weight
10.4 oz (295 g)
Packaging data
Package width
12.8" (325 mm)
Package depth
3.94" (100 mm)
Package height
11.8" (300 mm)
Package weight
18 oz (510 g)
Package volume
9.75 cm³
Package type
Try me box
Packaging content
Assortment of products
No
Batteries included
Yes
Number of batteries included
2 pc(s)
Logistics data
Pallet type
800 x 1200 mm
Number of layers per pallet
5 pc(s)
Quantity per pallet
100 pc(s)
Master (outer) case width
16.9" (429 mm)
Master (outer) case length
13.7" (348 mm)
Master (outer) case height
12.9" (327 mm)
Master (outer) case net weight
4.5 lbs (2.04 kg)
Master (outer) case volume
48.82 cm³
Number of cartons per pallet
25 pc(s)
Number of cartons per pallet layer
5 pc(s)
Supplier features
Number of packages
4