location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Zoef Zoef Dieren - Owen de ondeugende Olifant

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoef Zoef Dieren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zoef Zoef Dieren - Owen de ondeugende Olifant
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-524323
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765243233
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2024 11:07:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Zoef Zoef Dieren - Owen de ondeugende Olifant:
This short summary of the VTech Zoef Zoef Dieren - Owen de ondeugende Olifant data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Zoef Zoef Dieren - Owen de ondeugende Olifant, 1 yr(s), Sounding, AAA, Plastic, Multicolor

Long summary description VTech Zoef Zoef Dieren - Owen de ondeugende Olifant:
This is an auto-generated long summary of VTech Zoef Zoef Dieren - Owen de ondeugende Olifant based on the first three specs of the first five spec groups.

VTech Zoef Zoef Dieren - Owen de ondeugende Olifant. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Sounding. Battery type: AAA. Material: Plastic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Animal type(s)
Elephant
Sounding
Yes
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
Music playback
Yes
Interleaved Two of Five (ITF-14)
63417765243235
Certification
CE
Learning & training skills
Learning & training skills
Sensory skills training, Motor skills training, Imagination development
Power
Power source type
Battery
Battery type
AAA
Rechargeable
No
Number of batteries supported
1
Weight & dimensions
Width
4.29" (109 mm)
Depth
3.11" (79 mm)
Height
3.78" (96 mm)
Weight & dimensions
Weight
3.96 oz (112.3 g)
Packaging data
Package width
4.53" (115 mm)
Package depth
2.8" (71 mm)
Package height
5" (127 mm)
Package weight
6.16 oz (174.7 g)
Package volume
1.04 cm³
Package type
Try me box
Packaging content
Assortment of products
No
Batteries included
Yes
Number of batteries included
1 pc(s)
Logistics data
Pallet type
800 x 1200 mm
Number of layers per pallet
7 pc(s)
Quantity per pallet
1008 pc(s)
Master (outer) case width
10" (255 mm)
Master (outer) case length
9.45" (240 mm)
Master (outer) case height
6.06" (154 mm)
Master (outer) case net weight
2.69 lbs (1.22 kg)
Master (outer) case volume
9.42 cm³
Number of cartons per pallet
168 pc(s)
Number of cartons per pallet layer
24 pc(s)
Supplier features
Number of packages
6