Goobay logo

Goobay 61158 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9254
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 61158 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black:
  • - High resolution signal transmission with up to 4K Ultra HD @ 50/60 Hz (2160p)
  • - Connection cable with max. transmission rate of up to 10,2 Gbit/s
  • - Gold-plated HDMI plugs and advanced technology guarantee a perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - The High-Speed HDMI cable links TVs and monitors with game consoles such as PlayStation or Xbox, as well as beamers, projectors and streaming receivers e.g. Amazon Fire TV or Apple TV
  • - HDMI connection for current features such as ARC (Audio Return Channel), HDCP or 3D content
  • - Goobay 4K cable transmits network connection and replaces additional ethernet cable
Long product name Goobay 61158 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black:

High Speed HDMI Cable with Ethernet, HDMI connector male (type A)/HDMI connector male (type A)

Short summary description Goobay 61158 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black:

Goobay 61158, 59.1" (1.5 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, 18 Gbit/s, Black

Long summary description Goobay 61158 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black:

Goobay 61158. Cable length: 59.1" (1.5 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.