Canon logo

Canon XEED SX6 data projector 3500 ANSI lumens LCOS SXGA+(1400x1050) Gray, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106654
Info modified on:
21 Jan 2020, 15:16:54
Long product name Canon XEED SX6 data projector 3500 ANSI lumens LCOS SXGA+(1400x1050) Gray, Silver:

0.7" LCOS TFT, SXGA+ 1400 x 1050, 4:3, 3500L, 1000:1, 1.7x, NSH 270W, 720p/1080i, 29W, 31dB, Adobe RGB & sRGB, 4.7kg, grey/silver

Canon XEED SX6 data projector 3500 ANSI lumens LCOS SXGA+(1400x1050) Gray, Silver:

Packed with powerful technology, the XEED SX6 can’t fail to impress. LCOS, SXGA+ and Canon’s advanced AISYS optical system combine perfectly, to provide seamless images with extraordinary brightness.

Seamless, high resolution images
The XEED SX6 uses LCOS panels with virtually no gaps between pixels, to faithfully project seamless images. With native SXGA+ resolution (1400 x 1050 pixels), it produces precise, sharp images, text and graphics are clearly rendered.

Ultra bright
The XEED SX6's ultra-bright 3500 lumens ensure that projected images are bright and clear, even in well-lit rooms or large venues. Canon’s Advanced AISYS optical system optimises the projector’s light path, achieving powerful output from a compact, lightweight chassis.

Stunning contrast
Solving the contrast limitations of traditional LCOS projectors, AISYS yields a high 1000:1 contrast ratio for rich, deep colour tones and true blacks in dark areas. Incredible detail is provided throughout the entire image.

No distractions
In Quiet Mode the XEED SX6 is near-silent, fan noise is reduced to just 31dBA, so your presentations are not interrupted by an irritating background whir. The double frame-rate drive of LCOS panels ensures smooth reproduction of moving images, without distracting flicker.

Optical advantage
With a motorised Canon 1.7x wide-angle zoom lens, large images can be projected from a short throwing distance, giving flexibility in projector placement. The lens is powered so that it can be operated from the control panel and remote control handset. The lens coating prevents ghosting and flare.

Automatic and easy
The XEED SX6 can be set up with minimal effort. With Auto Focus the projector detects its distance from the screen and focuses accordingly. Auto Screen Colour Correction adjusts settings for optimised viewing on different screen colours. Vertical Keystone Correction is set automatically, preventing trapezium distortion of the image. The SX6 will also automatically detect which input port is in use.

Advanced connectivity
The SXGA+ resolution also ensures faithful reproduction of High Definition sources (720p/1080i). The DVI port (Digital Visual Interface) provides the best possible image quality from digital sources, including HD images. The SX6 supports the HDCP standard, allowing high quality playback of encrypted digital content. An optional Network Adapter enables control of the projector via an Ethernet network.

Colour accuracy
The XEED SX6 supports both the Adobe RGB and sRGB colour space, for accurate colour reproduction from compliant image sources.

Short summary description Canon XEED SX6 data projector 3500 ANSI lumens LCOS SXGA+(1400x1050) Gray, Silver:

Canon XEED SX6, 3500 ANSI lumens, LCOS, SXGA+(1400x1050), 1000:1, 40 - 300", 47.2 - 354.3" (1.2 - 9 m)

Long summary description Canon XEED SX6 data projector 3500 ANSI lumens LCOS SXGA+(1400x1050) Gray, Silver:

Canon XEED SX6. Projector brightness: 3500 ANSI lumens, Projection technology: LCOS, Projector native resolution: SXGA+(1400x1050). Light source type: Lamp, Lamp type: NSH, Lamp power: 270 W. Focus: Auto, Focal length range: 21.7 - 35.8 mm, Aperture range (F-F): 1.85 - 2.5. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM. USB connector type: USB Type-B

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.