Intel Core i5-1135G7 (8MB Cache, 2.4GHz), 8GB DDR4-SDRAM, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, DVD±RW, Intel Iris Xe Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 11 Pro
This compact desktop offers expansion and performance capabilities with up to 11th Gen Intel
Core i7 Processor - perfect for professionals who need higher computing performance. Graphics
options include Intel UHD Graphics and Intel Iris Xe Graphics on selected models enabling users to
power through data-crunching tasks and deep learning applications faster. A full HD screen with
an anti-glare surface and 1000:1 aspect ratio ensures wider viewing angle so that viewers can view
detailed spreadsheets clearly.
Lenovo V30a-24ITL AIO, 23.8", Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Pro
Lenovo V30a-24ITL AIO. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro. Product color: Black