location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 2742e All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet 2742e All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77A25A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029945976 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 09:09:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DeskJet 2742e All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless; HP+; HP Instant Ink eligible; Print from phone or tablet
  • - Print, copy, scan
  • - Print speed up to 7.5 ppm (black) and 5.5 ppm (color)
  • - Up to 1200X 1200 rendered dpi (when Printing from a computer)
Guarantee: One-year limited hardware warranty; 24-hour, 7 days a week support
Long product name HP DeskJet 2742e All-in-One Printer :
The short editorial description of HP DeskJet 2742e All-in-One Printer

DeskJet 2742e All-in-One Printer
More>>>
HP DeskJet 2742e All-in-One Printer:
The official marketing text of HP DeskJet 2742e All-in-One Printer as supplied by the manufacturer

Keep it simple All the basics, now with easy-to-use features. Print, scan, and copy everyday documents, and get worry-free wireless.[1] Get simple setup with HP Smart app.[2] Choose HP+ when you set up your printer to activate exclusive benefits.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

This is an HP+ enabled printer. Choose HP+ at product setup to activate benefits. HP+ requires an HP account, ongoing connection to the internet, and exclusive use of Original HP Ink cartridges for the life of the printer. More at: http://www.hp.com/plus

Short summary description HP DeskJet 2742e All-in-One Printer:
This short summary of the HP DeskJet 2742e All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet 2742e All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Pink

Long summary description HP DeskJet 2742e All-in-One Printer:
This is an auto-generated long summary of HP DeskJet 2742e All-in-One Printer based on the first three specs of the first five spec groups.

HP DeskJet 2742e All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5.5 ppm. Copying: Color copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Pink

Simple setup. Simple printing.

Get started fast with simple setup that guides you through each step, using HP Smart app.[2]
Easily handle tasks and get a lot from one device – print, scan, and copy.
Get quick and easy printing directly at the control panel.
This printer is made from recycled printers and other electronics—more than 20% by weight of plastic.

Worry-free wireless[1]

Get better range and faster, more reliable connections using dual-band Wi-Fi® with self-reset.[1]
Get connected with Bluetooth® and start printing fast from your smartphone or tablet – easy setup.[4]
Built-in wireless capabilities let you easily access, print, and share resources on a network.[1]

Print then and there. From anywhere [2]

Easily print, scan, and copy everyday documents from your smartphone, using HP Smart app.[2]
Eliminate steps in repetitive tasks with customizable Shortcuts.[2] Scan to the cloud, email, and more.[2]
Organize documents 50% faster with Shortcuts in HP Smart app [2,4]

HP+: The Smart Printing System

The optional HP+ printing system is smarter - it keeps itself up to date and ready to print[9]
First 6 months of Instant Ink included;[5] after 6 months, monthly fee charged automatically unless cancelled.
HP+ requires an HP account, internet connection, and use of original HP ink for the life of the printer.
Print and scan from anywhere with HP Smart app. Enjoy advanced productivity features for 2 years with HP+.[2]

Seamless setup
Seamless setup

Get started fast with simple setup that guides you through each step, using HP Smart app [2]

Your reliable connection

Get better range and faster, more reliable connections using dual-band Wi-Fi® with self-reset. [1]

Printing from your smartphone just got easier

Easily print everyday documents from your smartphone, using HP Smart app. [2]

Amazing scanning, now on your smartphone

With HP Smart app, get high-quality scanning and sharing – plus easily make copies – from your smartphone. [2]

Tackle the essentials

Get versatile performance and print, scan, and copy.

HP+, the cloud-connected, smart printing system

An HP+ printer is ready when you are, more secure and productive than ever.[9]

Ready. Set. Connect.

Get connected with Bluetooth® and start printing fast from your smartphone or tablet – easy setup. [6]

Extend your printing reach

Built-in wireless capabilities let you easily access, print, and share resources on a network. [7]

Exceptional HP print quality

Original HP ink cartridges deliver sharp text and vibrant graphics for all your everyday documents and photos.

Printing
Duplex printing mode
Manual
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.5 ppm
Print speed (color, normal quality, A4/US Letter)
5.5 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
7.5 ppm
Print speed (ISO/IEC 24734) colour
5.5 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
19 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
300 x 300 DPI
Maximum number of copies
6 copies
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Fax forwarding
Yes
Features
Recommended duty cycle
50 - 100 pages per month
Maximum duty cycle *
1000 pages per month
Duplex functions *
Print
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
URF, PCLm, PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Custom media width
3.5 - 8.46" (89 - 215 mm)
Custom media length
5 - 11" (127 - 279 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Bluetooth
Yes
Network
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
180 MHz
Sound power level (printing)
6.2 dB
Design
Product color *
Pink
Color name
Rosewood
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (PowerSave)
0.15 W
Power consumption (ready)
2.5 W
Power consumption (sleep)
1.1 W
Power consumption (off)
0.15 W
Energy Star Typical Electricity Consumption (TEC)
0.18 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 10.12 Sierra
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 177165.4" (0 - 4500 m)
Certificates
Certification
EN 55032:2015 / CISPR 32:2015 Class B, EN 55024:2010 / CISPR 24:2010, EN 55035:2017 / CISPR 35:2016, EN 61000-3-2:2014 / IEC 61000-3-2:2014, EN 61000-3-3:2013 / IEC 61000-3-3:2013, FCC CFR 47 Part 15 Class B, ICES-003, Issue 6 Class B, EN 301 489-1 V2.1.1:2017, EN 301 489-17 V3.1.1:2017
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.7" (425 mm)
Depth
12" (304 mm)
Height
6.06" (154 mm)
Weight
7.54 lbs (3.42 kg)
Packaging data
Package width
18.7" (475 mm)
Package depth
7.52" (191 mm)
Package height
13.9" (354 mm)
Package weight
10.1 lbs (4.58 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
120 pages
Included cartridge capacity (CMY)
75 pages
Bundled software
HP Printer Software, available online
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
12.4 oz (351 g)
Number of layers per pallet
6 pc(s)
Quantity per pallet
72 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Recommended system requirements
Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer.
Pallet weight (imperial)
773 lbs
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP DeskJet 2742e All-in-One Printer:
Disclaimer

[1] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps). Internet access required and must be purchased separately.
[2] Requires HP app download available at www.hp.com/go/mobileprinting . Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at www.hpsmart.com .
[4] Mobile device needs to support Bluetooth v4.2+ and be enabled. A mobile app such as HP ePrint or HP Smart must be installed and opened for printing. Mobile device must be within 5 feet of the printer. For details, see http://www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license.
[5] Instant Ink sign up required. Instant Ink not available in all countries. Subject to monthly page limit of plan selected. Must complete Instant Ink signup within 7 days of setting up the printer with the HP-recommended setup process as indicated in the instructions that came with your printer. Unless service is cancelled within the promotional period online at http://hpinstantink.com , a monthly service fee, based on the plan chosen, plus tax and overage fees will be charged to your credit/debit card. Customer will be charged for any overage fees and applicable taxes at the end of each month in the promotional period.  Use of in-box ink or toner cartridge is included in period of offer. One offer redeemable per printer. Included months offer with Instant Ink subject to change after 4.30.2022. Offer cannot be redeemed for cash. Setup Offer may be combined with other offers; see terms and conditions of the other offer for more details. Requires a valid credit/debit card, an email address, and Internet connection to printer. See additional offer information available during online signup process. For service details, see http://hpinstantink.com
[6] Based on monthly subscription cost of Instant Ink 700-page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 color inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: Australia <299 AUD; New Zealand <349 NZD; Canada <=399 CAD & United States <399 USD. Sale prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Buyers Lab July 2020 study commissioned by HP, based on publicly available information as of June 1, 2020. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: http://www.keypointintelligence.com/HPInstantInk.
[7] Based on monthly subscription cost of HP Instant Ink 700-page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 colour inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: majority of EMEA countries <200 Euro; UK <200 GBP. Sale prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Buyers Lab July 2020 study commissioned by HP, based on publicly available information as of June 1, 2020. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: http://www.keypointintelligence.com/HPInstantInk
[9] Utilizing technology in the HP+ system and compared to HP standard consumer printers without HP+. HP+ printers are ready when you are with improved connectivity utilizing Smart Driver and Print/Scan Doctor technology, more secure with Smart Security technology, more productive through HP Smart Advance features.

Technical specification disclaimers
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Speed specifications have been updated to reflect current industry testing methods.
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://hp.com/go/learnaboutsupplies
Weight vary as per configuration
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
For more information about page yields for replacement cartridges see http://hp.com/go/learnaboutsupplies for setup cartridges click on Setup supplies link on the same page.
Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP Smart app account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting