location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Combination Ultra Laptop Lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combination Ultra Laptop Lock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64675EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252308908 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 11:54:09
The date of the most recent change of the data-sheet in Icecat's system
Kensington K64675EU user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K64675EU user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Combination Ultra Laptop Lock
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Keyless 4-wheel preset number combination
  • - Serial number is etched on lock head for easy identification
  • - T-Bar™ Locking Technology attaches to the Kensington Security Slot™ found on most laptops
  • - Push-button design for one-handed engagement to easily attach lock
  • - Carbon steel cable is cut-resistant and anchors to desk, table or any fixed structure
  • - Register & Retrieve™ program allows you to look up forgotten codes
Guarantee: 2 years
Long product name Kensington Combination Ultra Laptop Lock :
The short editorial description of Kensington Combination Ultra Laptop Lock

Combination Ultra Laptop Lock
More>>>
Kensington Combination Ultra Laptop Lock:
The official marketing text of Kensington Combination Ultra Laptop Lock as supplied by the manufacturer

Protect your laptop or Chromebook™ and the private information that’s on it with the Combination Laptop Lock. The push-button design offers one-handed engagement for easy attachment of the T-Bar™ to the industry-standard Kensington Security Slot™ found on most laptops. The lock has a 4-wheel number code that can be set to any of 10,000 possible combinations and is easily resettable.

Short summary description Kensington Combination Ultra Laptop Lock:
This short summary of the Kensington Combination Ultra Laptop Lock data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Combination Ultra Laptop Lock, 70.9" (1.8 m), Kensington, Combination lock, Steel, Black

Long summary description Kensington Combination Ultra Laptop Lock:
This is an auto-generated long summary of Kensington Combination Ultra Laptop Lock based on the first three specs of the first five spec groups.

Kensington Combination Ultra Laptop Lock. Product color: Black, Best uses: Laptop, Lock type: Combination lock. Cable length: 70.9" (1.8 m), Cable diameter: 0.236" (6 mm). Quantity per pack: 1 pc(s), Package weight: 9.52 oz (270 g), Package dimensions (WxDxH): 7.99 x 5.98 x 2.09" (203 x 152 x 53 mm)

Strong Lock Head

Tested against the most rigorous and thorough standards in the industry, the lock is tamper-resistant and will durably perform time after time

Push-Button Design

Allows for one-handed engagement into the laptop, quickly and easily attaching the lock inside the Kensington Security Slot™

Cut-Resistant Cable

Made of engineered carbon steel and sheathed in protective plastic, it offers the same level of cut-resistance and theft-resistance of much thicker cables while providing easier mobility

Register & Retrieve

Kensington’s online combination code registration program that allows for quick, secure and easy code retrieval if it ever gets lost or forgotten

Features
Product color *
Black
Best uses *
Laptop
Lock type *
Combination lock
Cable lock slot type
Kensington
Cable lock security features
Combination/Key Code Registration, Safe, T-Bar
Material
Steel
Cable type
Ultra
Weight & dimensions
Cable length *
70.9" (1.8 m)
Cable diameter
0.236" (6 mm)
Packaging data
Quantity per pack
1 pc(s)
Package weight
9.52 oz (270 g)
Package dimensions (WxDxH)
7.99 x 5.98 x 2.09" (203 x 152 x 53 mm)
Logistics data
Harmonized System (HS) code
83014090
Brand Image Article code product Stock Price from
Kensington Security Slot Adapter Kit Kensington Security Slot Adapter Kit
(show image)
K64036WW Security Slot Adapter Kit
Kensington K64661WW cable lock Black Kensington K64661WW cable lock Black
(show image)
K64661WW K64661WW
Kensington CableSaver™ Kensington CableSaver™
(show image)
64519US CableSaver™
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
United Arab Emirates 1 distributor(s)
Nederland 1 distributor(s)