location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks 500 G2 disk array Rack (4U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
335880-B21 show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2023 11:49:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StorageWorks 500 G2 disk array Rack (4U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business
  • - Rack (4U) Black
  • - Storage drives installed
Long product name HPE StorageWorks 500 G2 disk array Rack (4U) Black :
The short editorial description of HPE StorageWorks 500 G2 disk array Rack (4U) Black

HP StorageWorks Modular Smart Array (MSA) 500 G2 Storage
More>>>
Short summary description HPE StorageWorks 500 G2 disk array Rack (4U) Black:
This short summary of the HPE StorageWorks 500 G2 disk array Rack (4U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks 500 G2, Serial Attached SCSI (SAS), 49.6 lbs (22.5 kg), Rack (4U), Black

Long summary description HPE StorageWorks 500 G2 disk array Rack (4U) Black:
This is an auto-generated long summary of HPE StorageWorks 500 G2 disk array Rack (4U) Black based on the first three specs of the first five spec groups.

HPE StorageWorks 500 G2. Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (4U), Device class: Small & Medium Business. Number of storage drives supported: 14, Supported storage drive types: HDD. Width: 19" (483 mm), Depth: 20.5" (521 mm), Height: 6.89" (175 mm), Weight: 49.6 lbs (22.5 kg). Product color: Black

Brand Image Article code product Stock Price from
HP StorageWorks MSA30 SB Enclosure disk array HP StorageWorks MSA30 SB Enclosure disk array
(show image)
302969-B21#30972781 StorageWorks MSA30 SB Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 4414 U320 SCSI Enclosure disk array
(show image)
302969-B21 StorageWorks 4414 U320 SCSI Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)