Thomas JUNIOR 1420 1400 W Dust bag

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23751
Info modified on:
18 May 2018, 05:56:54
Guarantee:
2 years
Long product name Thomas JUNIOR 1420 1400 W Dust bag:

1400W, 20L, 4m, Red/black

Short summary description Thomas JUNIOR 1420 1400 W Dust bag:

Thomas JUNIOR 1420, 1400 W, Dust bag, Black, Red

Long summary description Thomas JUNIOR 1420 1400 W Dust bag:

Thomas JUNIOR 1420. Maximum input power: 1400 W. Dust container type: Dust bag, Product color: Black, Red

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.