location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL-541 Colour
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5227B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574572581
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 431244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:14:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - Color ink page yield: 180 pages
  • - Brand compatibility: Canon
  • - 1 pc(s)
Long product name Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The short editorial description of Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

CL-541 ink colour blister w/o security
More>>>
Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official marketing text of Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer

The CLI-541 inkjet cartridge provides accurate and durable prints that are both water and fade resistant. This is achieved by using Chromalife 100 ink technology. This tri-colour ink cartridge is designed for easy replacement and offers outstanding value.

This Canon CL541 Colour ink cartridge fits the following printers:
Canon Pixma MG2150
Canon Pixma MG3150

Short summary description Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CL-541 Colour, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s), 180 pages

Long summary description Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon CL-541 Colour. Colour ink type: Pigment-based ink, Color ink page yield: 180 pages, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Canon Pixma MG2150 Canon Pixma MG3150
Quantity per pack *
1 pc(s)
Color ink page yield *
180 pages
Type *
Original
Ink type
Pigment-based ink
Features
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
Canon
Color
Yes
Packaging data
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
MM 30047UK ink cartridge 1 pc(s) Standard Yield Magenta MM 30047UK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
30047UK 30047UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30050UK 30050UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30049UK ink cartridge Standard Yield Gray MM 30049UK ink cartridge Standard Yield Gray
(show image)
30049UK 30049UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30048UK ink cartridge Standard Yield Yellow MM 30048UK ink cartridge Standard Yield Yellow
(show image)
30048UK 30048UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30046UK ink cartridge Standard Yield Cyan MM 30046UK ink cartridge Standard Yield Cyan
(show image)
30046UK 30046UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30045UK ink cartridge 1 pc(s) Standard Yield Black MM 30045UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30045UK 30045UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30044UK ink cartridge Standard Yield Black MM 30044UK ink cartridge Standard Yield Black
(show image)
30044UK 30044UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30043UK ink cartridge 1 pc(s) High (XL) Yield MM 30043UK ink cartridge 1 pc(s) High (XL) Yield
(show image)
30043UK 30043UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30042UK ink cartridge 1 pc(s) High (XL) Yield Black MM 30042UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
30042UK 30042UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30041UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM 30041UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30041UK 30041UK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
Italia 1 distributor(s)