Philips logo

Philips Performer Compact FC8371/19R1 vacuum 3 L Cylinder vacuum Dry 750 W Dust bag

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14282
Info modified on:
07 Nov 2024, 11:25:36
Short summary description Philips Performer Compact FC8371/19R1 vacuum 3 L Cylinder vacuum Dry 750 W Dust bag:

Philips Performer Compact FC8371/19R1, 750 W, Cylinder vacuum, Dry, Dust bag, 3 L, Allergy filter, Foam

Long summary description Philips Performer Compact FC8371/19R1 vacuum 3 L Cylinder vacuum Dry 750 W Dust bag:

Philips Performer Compact FC8371/19R1. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: Allergy filter, Foam, Dirt separating method: Filtering, Noise level: 78 dB. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.