location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE300 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE300
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 14:50:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE300 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Uses Cat 5e cable to connect the Transmitter and Receiver
  • - Extends A/V source in VM0808T installations
  • - Supports one local and one remote displays
  • - Superior RGB deskew function (VE300RQ)– automatically synchronizes the time delay of RGB signals to compensate for distance
  • - Long Distance Transmission up to 300 m
  • - Superior video quality
  • - ‧ VE300R: 1920x1200@60Hz (30 m), 1600x1200@60Hz (150 m ), 1280x1024@60Hz (200 m)
  • - ‧VE300RQ: 1920x1200@60Hz (150 m), 1280x1024@60Hz (300 m)
  • - Automatic and adjustable gain control – adjust signal strength to compensate for distance
  • - Supports wide screen
  • - Rack-mountable
  • - Built-in 8KV/15KV ESD protection
Long product name ATEN VE300 not categorized :
The short editorial description of ATEN VE300 not categorized

VGA/Audio Cat 5 Extender with Auto Compensation (1280 x 1024@300m (RQ))
More>>>
ATEN VE300 not categorized:
The official marketing text of ATEN VE300 not categorized as supplied by the manufacturer

The VE300 A/V Over Cat 5 Extender is exclusively designed to integrate seamlessly with the ATEN VM0808T/VM1616T Matrix Switch. The VE300 allows you to extend the distance between a source device and video display up to 150 m with a resolution of 1600 x 1200 (VE300R), or up to 300 m with a resolution of 1280x1024 (VE300RQ).

It is able to accomplish this by means of a local transmitting unit (the VE300T), connected to the remote receiving unit (either the VE300R or VE300RQ), using Cat 5e twisted pair cable. Because it allows access to the audio/video source over large distances, the VE300 is ideal for installations such as construction sites, factory floors, control and security centers, where the system equipment can reside in a safe and secure location, while the display is conveniently located in public view.

To provide optimum video quality over large distances, the VE300RQ supports RGB delay tuner functionality – allowing you to manually synchronize the RGB signals. It also provides a line synchronization function that corrects color phase and timing errors that occur over long distance transmissions, and stores the settings.

Note: VE300T, VE300R and VE300RQ are sold separately.

Short summary description ATEN VE300 not categorized:
This short summary of the ATEN VE300 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE300

Long summary description ATEN VE300 not categorized:
This is an auto-generated long summary of ATEN VE300 not categorized based on the first three specs of the first five spec groups.

ATEN VE300