location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS261TK not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS261TK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS261TK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264648335
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 14:48:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS261TK not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Expands control of a DVI computer with shared access between two user consoles (one at a time)
  • - Superior video quality – supports resolutions up to 1080p, 1920 x 1200, and 4K @ 30 Hz*
  • - Supports 2.1 channel stereo sound and high definition audio**
  • - HDCP compliant – supports HDCP-enabled devices
  • - EDID Expert™ – selects optimum EDID settings for smooth power up, highquality display and use of the best resolution across different monitors
  • - Exclusive Console Modes:
  • - • Auto: Computer access switches to a console on a first come first serve basis
  • - • Manual: Computer access switches to a console using the front panel pushbutton or a hotkey
  • - Supports RS-232 serial commands to switch operation and configure settings
  • - Screen saver feature – blocks the console's display after a period of inactivity
  • - Mac/Sun keyboard emulation: consoles can use PC keyboards while working on Macintosh/Sun platforms***
  • - Multilingual keyboard mapping – supports English, Japanese, French and German keyboards
  • - Multiplatform support – Windows, Linux, Mac or Sun
  • - Upgradeable firmware to stay current with updates
  • - No software required – eliminates incompatibility and installation issues and the need to configure software
  • - Note:
  • - * 4K @ 30 Hz is supported when using a DVI to HDMI cable.
  • - ** High definition audio can be converted using a DVI to HDMI cable.
  • - *** PC keyboard combinations emulate Mac/Sun keyboards.
Long product name ATEN CS261TK not categorized :
The short editorial description of ATEN CS261TK not categorized

USB DVI Computer Sharing Device and Access Control Box Kit
More>>>
ATEN CS261TK not categorized:
The official marketing text of ATEN CS261TK not categorized as supplied by the manufacturer

The CS261TK offers a multi-user/single-task experience that enables two users to share the use of a computer from two consoles (monitor, USB keyboard, USB mouse, speakers and microphone).

The CS261TK is ideal for small office environments. All programs, files and resources on the connected computer can be accessed and shared by the two users without the complexity and expense of setting up a network. Users operate the computer on a one by one basis with an optional security feature that can block the video and audio of the console that is not in use.

The CS261TK provides a convenient OSD (On Screen Display) that notifies users when the other console is accessing the computer. This allows both users to know at a glance whether or not the PC is available for use.

Connecting an optional 2XRT-0015G KVM over IP Access Control Box and the CS261TK allows users to enable or disable remote control privilege.

Short summary description ATEN CS261TK not categorized:
This short summary of the ATEN CS261TK not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS261TK

Long summary description ATEN CS261TK not categorized:
This is an auto-generated long summary of ATEN CS261TK not categorized based on the first three specs of the first five spec groups.

ATEN CS261TK

Brand Image Article code product Stock Price from
ATEN 2XRT-0015G not categorized ATEN 2XRT-0015G not categorized
(show image)
2XRT-0015G 2XRT-0015G 0.00
(excl. VAT)
0 (incl. VAT)