Logitech logo

Logitech B525 HD webcam 2 MP 1280 x 720 pixels USB 2.0 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
425729
Info modified on:
14 Mar 2024, 19:53:03
Guarantee:
3 years
Long product name Logitech B525 HD webcam 2 MP 1280 x 720 pixels USB 2.0 Black:

B525 HD - 1280 x 720, USB 2.0, 1.5m, 88g

Logitech B525 HD webcam 2 MP 1280 x 720 pixels USB 2.0 Black:

Works well with others
The B525 not only is plug-and-play for use in your favorite UVC compliant video software, but also optimized for Microsoft Lync and certified for Skype.

Premium HD quality with autofocus
720p HD up to 30 fps with autofocus -- images stay razor sharp in high definition, even in close-ups (up to 10 cm from the camera lens).

True 2.0-megapixel sensor with RightLight™ 2 technology
Maintain high quality image calling even in offices or conference rooms with lower lighting.

Loud and clear
Built-in mics with stereo audio ensures the sound quality is clear during professional conferencing.

3-year limited hardware warranty
Logitech for Business supports the needs of businesses with extended warranty.

Design advantages for business
With the 360° swivel, easily position the camera at multiple angles whether for single party or multi-party calling. And if you don’t want to be seen, swivel the camera away from you for privacy.

Fold-and-go for ultimate mobility
Integrated fold-and-go design let’s you easily pack the camera and take it with you without needing a separate case – perfect for the busy professional on the go.

True plug and play
Just plug in the Logitech B525 HD Webcam and start up your application to begin video calling.

Universal clip
Fits your LCD monitor or laptop wherever you work.

Short summary description Logitech B525 HD webcam 2 MP 1280 x 720 pixels USB 2.0 Black:

Logitech B525 HD Webcam, 2 MP, 1280 x 720 pixels, 30 fps, 720p, 1280 x 720 pixels, USB 2.0

Long summary description Logitech B525 HD webcam 2 MP 1280 x 720 pixels USB 2.0 Black:

Logitech B525 HD Webcam. Megapixel: 2 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product color: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional.... Width: 2.7" (68.5 mm), Depth: 1.14" (29 mm), Height: 1.59" (40.4 mm). Package width: 5.31" (135 mm), Package depth: 7.13" (181 mm), Package height: 3.19" (81 mm)

Reasons to buy
Specs
Similar products
Distributors
Loading...
Disclaimer Logitech B525 HD webcam 2 MP 1280 x 720 pixels USB 2.0 Black 960-000842:
©2011 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.