location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE849 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE849
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE849
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 14:58:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE849 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connect 2 HDMI inputs to 5 HDMI outputs (1 local + 4 remote) via wireless extension*
  • - Wirelessly extend four HDMI displays up to 30m* from the HDMI source
  • - Connect and transmit wireless video content from your Blu-ray DVD player, media players, or other HDMI device wirelessly
  • - Multicast signal - 1 transmitter streams HDMI transmissions to 4 receivers simultaneously
  • - Supports Dynamic Frequency Selection (DFS) - greatly reduces Wi-Fi signal interference for improved transmission quality and stability
  • - Wireless 3D supported
  • - Wireless Full HD (1080p) and 5.1 channel Dolby with AC3 and DTS digital audio
  • - Superior video quality: 480p, 720p, 1080i, and 1080p (24 / 30 / 60fps)
  • - Keeps home theater electronic devices neatly out-of-sight
  • - Built-in IR receiver with IR blaster cable allows control of remote source devices
  • - WHDI™ Technology - Low latency <1ms
  • - HDCP compatible
  • - No software or driver installation needed
  • - * Distance may vary depending on the actual environment; solid objects such as steel, concrete, or brick may cause interference and shorten the transmission distance.
Long product name ATEN VE849 not categorized :
The short editorial description of ATEN VE849 not categorized

Multicast HDMI Wireless Extender (1080p@30m)
More>>>
ATEN VE849 not categorized:
The official marketing text of ATEN VE849 not categorized as supplied by the manufacturer

The VE849 Multicast HDMI Wireless Extender extends your HDMI display up to 30m* from the HDMI source to up to four separate receivers, wirelessly. Easily connect two HDMI source devices, a local HDTV and up to four receivers (connected to HDTVs) wirelessly with crystal clear image quality capable of streaming Full 1080p with 5.1 channel Dolby digital audio and 3D technology. The IR remote control allows you to switch between HDMI source devices remotely from the receiver side and allows you to watch one local and four wirelessly connected HDTVs simultaneously.

Short summary description ATEN VE849 not categorized:
This short summary of the ATEN VE849 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE849

Long summary description ATEN VE849 not categorized:
This is an auto-generated long summary of ATEN VE849 not categorized based on the first three specs of the first five spec groups.

ATEN VE849