location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL5716 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL5716
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL5716
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 15:05:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL5716 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • - Integrated KVM console with 17" or 19" LED-backlit LCD monitor in a Slideaway™ housing
  • - Available with or without Fingerprint Identification Reader** – the unit is available as Fingerprint Identification Reader and NON-Fingerprint Identification Reader models
  • - Space saving technology - up to two consoles (one bus) control up to 16 computers
  • - Daisy-chain up to 31 additional units - control up to 512 computers from a single console (With compatible KVM Swithces: ACS1208A, ACS1216A, CS1708A,CS1716A)
  • - Dual Interface - supports computers and console with PS/2 or USB keyboards and mice
  • - LCD module USB port allows each computer to access USB peripherals*
  • - LCD module rotates up to 115 degrees for a more comfortable viewing angle
  • - Multiplatform support – Windows, Linux, Mac, and Sun
  • - Supports multimedia USB keyboards for Windows, Mac and Sun
  • - Auto PS/2 and USB interface detection
  • - Keyboard and mouse emulation (PS/2 and USB) for smooth switching and simultaneous booting of multiple computers even when the console focus is elsewhere
  • - Additional hot-pluggable USB mouse port on front panel (also functions as a USB peripheral port)
  • - Superior video quality - supports resolutions up to 1280 x 1024 @ 75 Hz
  • - No software required - convenient computer selection via front panel pushbuttons, hotkeys and multilingual on-screen display (OSD) menus
  • - Auto-senses station's position on daisy-chained installations; no need for manual dip switch setting; front panel led indicates station's position
  • - Port names automatically reconfigured when station sequence is changed
  • - Two level password security - only authorized users can view and control computers
  • - Supports one administrator and four user accounts with separate profiles
  • - Auto Scan mode enables continuous monitoring of user-selected computers
  • - Broadcast support - commands from the keyboard can be broadcast to all available computers on the installation
  • - Hot pluggable - add or remove computers without having to power down the switch
  • - Beeper on/off via hotkey and OSD
  • - Firmware upgrades to all the chained KVM switches at the same time via the daisy-chain cable
  • - Optional rack mount kits available including easy installation options
  • - Keyboard Language support: English (US), English (UK), French, German, German (Swiss), Greek, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish and Traditional Chinese
  • - * The USB peripheral function only works with USB cable set connections. It will not work with PS/2 cable set connections.
  • - **The fingerprint reader can be used as an alternate means of logging in to the switch. From 1 to 4 fingers can be scanned for each user and the administrator, with any one of the recorded fingerprints used to log in.
  • - More information about "Easy Rack Mounting"...
Long product name ATEN CL5716 not categorized :
The short editorial description of ATEN CL5716 not categorized

16-Port PS/2-USB VGA Single Rail LCD KVM Switch
More>>>
ATEN CL5716 not categorized:
The official marketing text of ATEN CL5716 not categorized as supplied by the manufacturer

The CL5716 Slideaway™ LCD KVM Switch is a control unit that allows access to multiple computers from a single PS/2 or USB KVM (keyboard, video, and mouse) console. A single CL5716 can control up to 16 computers. As many as 31 additional KVM switches can be daisy-chained to the CL5716, so that up to 512 computers can all be controlled from a single KVM console.

The CL5716 offers a space-saving, streamlined approach to KVM switch technology by integrating a keyboard, 17" or 19" LED-backlit LCD monitor, and touchpad in a 1U rack-mountable sliding housing.

Note: Optional rack mount kits are available. For more information, refer to Compatible Accessories below.

CL5716M: 17" LCD
CL5716N: 19" LCD
CL5716FM: 17" LCD with fingerprint reader

Short summary description ATEN CL5716 not categorized:
This short summary of the ATEN CL5716 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CL5716

Long summary description ATEN CL5716 not categorized:
This is an auto-generated long summary of ATEN CL5716 not categorized based on the first three specs of the first five spec groups.

ATEN CL5716

Brand Image Article code product Stock Price from
ATEN KE6900 not categorized ATEN KE6900 not categorized
(show image)
KE6900 KE6900 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6940 not categorized ATEN KE6940 not categorized
(show image)
KE6940 KE6940 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6910 not categorized ATEN KE6910 not categorized
(show image)
KE6910 KE6910 0.00
(excl. VAT)
0 (incl. VAT)