location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-7215 BEAMER data projector 2500 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7215 BEAMER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9058A005
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LV-7215 BEAMER data projector 2500 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2500 ANSI lumens
  • - 350:1
  • - Focus: Manual
  • - 270 W
Long product name Canon LV-7215 BEAMER data projector 2500 ANSI lumens :
The short editorial description of Canon LV-7215 BEAMER data projector 2500 ANSI lumens

LV-7215 BEAMER XGA 2500 ANSI; 350:1 2.9KG ML (NMS)
More>>>
Canon LV-7215 BEAMER data projector 2500 ANSI lumens:
The official marketing text of Canon LV-7215 BEAMER data projector 2500 ANSI lumens as supplied by the manufacturer

Benefit from brighter images, flexible features for flawless viewing, easy placement and advanced multimedia connectivity. All in a compact business projector, with whisper-quiet operation.An ultra high 2, 500 ANSI lumens and true XGA resolution gives superior viewing in all light conditions. Six image settings provide perfect picture adjustment for data and video projection. Switch to hi-contrast mode to make graphs and photographs look sharper. Cinema mode is ideal for watching films in a darkened room. While custom mode lets you fine-tune several factors, including adjusting images that are too light or too dark. Canon's Auto Image mode is especially useful for video and DVD projection in darkened rooms. When black areas on a screen are a shade too light, the projector automatically adjusts lamp brightness to bring out a pure black effect. When a projector is placed at an angle to the screen it can cause image distortion. The LV-7215 features both horizontal and vertical Keystone Correction to overcome this problem, providing distortion-free images. Conventional projectors use interlaced scanning to produce a single frame, often resulting in wavy lines on the screen. Canon's new Progressive Scanning reduces flickering when connected to an interlaced signal. This results in smoother movement, clear diagonal lines and super-sharp titles. You can easily connect the projector to virtually any multimedia equipment. A DVI-D interface gives a direct digital connection to compatible PCs and DVD players, for a clearer picture. A high quality component video connection supports VCR, DVD and High Definition TV projection. An optional SCART connector accepts a wide range of devices, including digital camcorders and game consoles. When projecting in small rooms, the LV-7215 can be set up very close to the screen - and still produce a large, clear image. The new projection lens also offers a 1.6x manual zoom, by far the largest in its class. This ensures easy placement as you can obtain the ideal image size from a remarkably wide range of distances. Silent mode (only 35dB) keeps operating noise down to a strict minimum. Other advantages include customized logo placement at the start of each session and an optional Multi-Card Imager for network connectivity.

Short summary description Canon LV-7215 BEAMER data projector 2500 ANSI lumens:
This short summary of the Canon LV-7215 BEAMER data projector 2500 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-7215 BEAMER, 2500 ANSI lumens, 350:1, Manual, 16x, 140 MHz, 0.79"

Long summary description Canon LV-7215 BEAMER data projector 2500 ANSI lumens:
This is an auto-generated long summary of Canon LV-7215 BEAMER data projector 2500 ANSI lumens based on the first three specs of the first five spec groups.

Canon LV-7215 BEAMER. Projector brightness: 2500 ANSI lumens, Contrast ratio (typical): 350:1. Focus: Manual, Digital zoom: 16x. Dot clock scanning frequency: 140 MHz. Display diagonal: 0.79". Power consumption (typical): 270 W

Projector
Projector brightness *
2500 ANSI lumens
Contrast ratio (typical) *
350:1
Lens system
Focus *
Manual
Digital zoom
16x
Features
Dot clock scanning frequency
140 MHz
Display
Display diagonal
0.79"
Power
Power consumption (typical) *
270 W
Weight & dimensions
Weight *
6.39 lbs (2.9 kg)
Other features
Aspect ratio
4:3
Light source
200 W UHP lamp
Dimensions (WxDxH)
11.8 x 9.37 x 3.7" (300 x 238 x 94 mm)
Digital keystone correction
-40 / +40
Resolution
1024 x 768 pixels
Horizontal resolution
550 lines
Brand Image Article code product Stock Price from
Canon LV-7215 data projector XGA (1024x768) Canon LV-7215 data projector XGA (1024x768)
(show image)
9058A003 LV-7215 0.00
(excl. VAT)
0 (incl. VAT)
Canon PROJECTOR LV-7215 data projector 2500 ANSI lumens Canon PROJECTOR LV-7215 data projector 2500 ANSI lumens
(show image)
9058A004 PROJECTOR LV-7215 0.00
(excl. VAT)
0 (incl. VAT)