Canon logo

Canon PC1230D 2400 x 600 DPI 12 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94128
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon PC1230D 2400 x 600 DPI 12 ppm:

PC1230D - NL FR A4 12cpm 600x600dpi+ADF

Canon PC1230D 2400 x 600 DPI 12 ppm:

The Digital Personal Copier All-In-One SmartBase PC1230D combines a flatbed b/w digital copier and laser printer with built-in ADF. It prints and copies efficiently, conveniently and reliably.

Features
Digital B&W personal copier, laser printer and ADF
Laser copy quality
High print resolution
All-in-one Cartridge
CAPT printing system
30-sheet Automatic Document Feeder
Network Printing with Optional Network Adapter

The Digital Personal Copier PC1230D All-In-One, really streamlines an office
CopierWith no warm-up time, the PC1230D can instantly copy up to 12 cpm at a high 1200 x 600 dpi (enhanced) copy resolution.
Digital copying ensures that speed is not the only benefit. It ensures documents of professional quality, while the memory copying function allows the PC1230D to scan originals just once and then copy up to 99 pages. It is even possible to use 2 on 1 copying, whereby two originals are scanned and then copied onto one A4 page. In addition, the valuable electronic collating function simplifies business procedures still further, by sorting documents directly after copying.

Printer
Canon laser printers deliver the professional b/w quality documents that today's working environment requires. The PC1230D can print up to 12 ppm, at a professional print resolution of up to 2400 x 600 dpi (enhanced). And it can be used in a Network environment with the optional Network Adapter.

Automatic Document Feeder
With so many features and the tremendous advantages of digital technology, the PC1230D is a complete office in itself. It even comes complete with an automatic document feeder. Load up to 30 original documents in the feeder, and the PC1230D will copy them and put them back in order.

All-in-one cartridge
No need to change the toner or replace parts. Canon PC1230D combines the three most essential parts into one unique all-in-one cartridge: toner, drum and cleaner unit. Quick, clean and easy to replace, your copies stay clean, and superb results can be achieved over and over again with virtually no need for maintenance of your copier.

Short summary description Canon PC1230D 2400 x 600 DPI 12 ppm:

Canon PC1230D, 2400 x 600 DPI

Long summary description Canon PC1230D 2400 x 600 DPI 12 ppm:

Canon PC1230D. Maximum resolution: 2400 x 600 DPI

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.