Ergotron logo

Ergotron WorkFit-C, LCD & Laptop Black, Gray Flat panel Multimedia cart

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27514
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
Five (5) years
Long product name Ergotron WorkFit-C, LCD & Laptop Black, Gray Flat panel Multimedia cart:

WorkFit-C Sit-Stand Workstation for LCD Monitor & Laptop with Mobile Cart Base (black/grey)

Short summary description Ergotron WorkFit-C, LCD & Laptop Black, Gray Flat panel Multimedia cart:

Ergotron WorkFit-C, LCD & Laptop, Multimedia cart, Black, Gray, Flat panel, 26 lbs (11.8 kg), 20", 75 x 75,100 x 100 mm

Long summary description Ergotron WorkFit-C, LCD & Laptop Black, Gray Flat panel Multimedia cart:

Ergotron WorkFit-C, LCD & Laptop. Type: Multimedia cart, Product color: Black, Gray, Recommended usage: Flat panel. Height adjustment: 24.8" (63 cm). Package weight: 91.1 lbs (41.3 kg), Package dimensions (WxDxH): 36.6 x 32.3 x 28.3" (930 x 820 x 720 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.