location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz iLam touch A4 toorbo 700 mm/min

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iLam touch A4 toorbo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74750000
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2018 08:12:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leitz iLam touch A4 toorbo 700 mm/min
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum lamination width: 9.06" (23 cm) Maximum document thickness: 0.0394" (1 mm)
  • - Preheating time: 5 min
  • - 700 mm/min
Guarantee: 3 year
Long product name Leitz iLam touch A4 toorbo 700 mm/min :
The short editorial description of Leitz iLam touch A4 toorbo 700 mm/min

iLam touch A4 turbo - 300 W, 230mm,700mm/min, 5min, 135°, 3.8 kg
More>>>
Leitz iLam touch A4 toorbo 700 mm/min:
The official marketing text of Leitz iLam touch A4 toorbo 700 mm/min as supplied by the manufacturer

Fully automatic A4 high speed premium Leitz laminator for professional use

Features:

- No settings needed; intelligent sensor technology
- Approx. 26 sec. for 80mic.
- Patented foldable flaps for perfect results
- Prevents jamming; anti-jam sensors with automatic reverse and shut-off function
- Pre-heating information - LED lights showing waiting time
- Low energy consumption with auto shut-off after 30 min. not in use
- Carry handles
- For 80 (75) mic. up to 250 mic.
- 3 years guarantee

Short summary description Leitz iLam touch A4 toorbo 700 mm/min:
This short summary of the Leitz iLam touch A4 toorbo 700 mm/min data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz iLam touch A4 toorbo, 9.06" (23 cm), 5 min, 700 mm/min, 0.0394" (1 mm), 8.38 lbs (3.8 kg), 220/240 V AC

Long summary description Leitz iLam touch A4 toorbo 700 mm/min:
This is an auto-generated long summary of Leitz iLam touch A4 toorbo 700 mm/min based on the first three specs of the first five spec groups.

Leitz iLam touch A4 toorbo. Maximum lamination width: 9.06" (23 cm), Preheating time: 5 min, Lamination speed: 700 mm/min. Weight: 8.38 lbs (3.8 kg). Power requirements: 220/240 V AC, Heating system: 135°, Dimensions (WxDxH): 16.3 x 5.63 x 15.8" (415 x 143 x 401 mm)

Features
Preheating time *
5 min
Lamination speed *
700 mm/min
Maximum lamination width *
9.06" (23 cm)
Maximum document thickness *
0.0394" (1 mm)
Weight & dimensions
Weight
8.38 lbs (3.8 kg)
Other features
Power requirements
220/240 V AC
Heating system
135°
Dimensions (WxDxH)
16.3 x 5.63 x 15.8" (415 x 143 x 401 mm)
Brand Image Article code product Stock Price from
Leitz CS9 Cold laminator Black, White Leitz CS9 Cold laminator Black, White
(show image)
18641 CS9 0.00
(excl. VAT)
0 (incl. VAT)