location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 47PFL7666T/12 TV 47" Full HD Smart TV Wi-Fi 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart LED TV 47PFL7666T/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47PFL7666T/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581593629
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Philips 47PFL7666T/12 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series 47PFL7666T/12 TV 47" Full HD Smart TV Wi-Fi 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 119 cm (47")
  • - Easy 3D
  • - DVB-T2/C
Long product name Philips 7000 series 47PFL7666T/12 TV 47" Full HD Smart TV Wi-Fi 450 cd/m² :
The short editorial description of Philips 7000 series 47PFL7666T/12 TV 47" Full HD Smart TV Wi-Fi 450 cd/m²

47", Easy 3D, 1920 x 1080, 16:9, 450cd/m2, DCR 500000 : 1, 2ms, DVB T2/C, 4 x HDMI, 1 x Component, 1 x SCART, 2 x USB, CI+, 1 x VGA, 1 x RJ-45, WiFi, SD Slot, 18.6kg
More>>>
Philips 7000 series 47PFL7666T/12 TV 47" Full HD Smart TV Wi-Fi 450 cd/m²:
The official marketing text of Philips 7000 series 47PFL7666T/12 TV 47" Full HD Smart TV Wi-Fi 450 cd/m² as supplied by the manufacturer

Be part of the action!

with Ambilight and 3D TV

Experience cinema at home with a Philips 7000 series 119 cm/47" 47PFL7666 3D TV. It
combines powerful LED pictures and the immersion of Ambilight to deliver an immersive
3D movie experience. Be assured you will always be part of the action.

Intensify your viewing experience

- Ambilight Spectra 2-sided intensifies the viewing experience
- Easy 3D for a truly immersive 3D movie experience

Action captured in stunning detail

- Full HD TV with Pixel Precise HD for details in action
- Brilliant LED images with incredible contrast
- 400Hz Perfect Motion Rate (PMR) for superb motion sharpness

Authentic and clear sound experience

- Feel the power of 28W RMS and Incredible Surround

Enjoy the online world with Smart TV

- A wealth of online apps, videos to rent and catch-up TV
- Control the TV with your smart phone, tablet or keyboard
- With DLNA, enjoy photos, music and movies on your TV
- Find, schedule, record & pause TV
- Integrated Wi-Fi to use Net TV apps and SimplyShare wireless

Short summary description Philips 7000 series 47PFL7666T/12 TV 47" Full HD Smart TV Wi-Fi 450 cd/m²:
This short summary of the Philips 7000 series 47PFL7666T/12 TV 47" Full HD Smart TV Wi-Fi 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 47PFL7666T/12, 47", 1920 x 1080 pixels, Full HD, 3D, Smart TV, Wi-Fi

Long summary description Philips 7000 series 47PFL7666T/12 TV 47" Full HD Smart TV Wi-Fi 450 cd/m²:
This is an auto-generated long summary of Philips 7000 series 47PFL7666T/12 TV 47" Full HD Smart TV Wi-Fi 450 cd/m² based on the first three specs of the first five spec groups.

Philips 7000 series 47PFL7666T/12. Display diagonal: 47", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-LED. Smart TV. Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN