location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO 17" Class Color LCD Monitor computer monitor 17" 1280 x 1024 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" Class Color LCD Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L560T-C-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047013624
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2022 11:12:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EIZO 17" Class Color LCD Monitor computer monitor 17" 1280 x 1024 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Touchscreen 17"
  • - 1280 x 1024 pixels
  • - 25 ms 1000:1
  • - 35 W
Guarantee: Three Years
Long product name EIZO 17" Class Color LCD Monitor computer monitor 17" 1280 x 1024 pixels Touchscreen Black :
The short editorial description of EIZO 17" Class Color LCD Monitor computer monitor 17" 1280 x 1024 pixels Touchscreen Black

17" Class Color LCD Monitor 0.264 mm, 1280x1024, TCO '99, DVI-D, d-sub, EIZO PVA, Touch Surface
More>>>
EIZO 17" Class Color LCD Monitor computer monitor 17" 1280 x 1024 pixels Touchscreen Black:
The official marketing text of EIZO 17" Class Color LCD Monitor computer monitor 17" 1280 x 1024 pixels Touchscreen Black as supplied by the manufacturer

In addition to a long touch life and durable construction, this monitor has other features that set it apart such as 82 mm height adjustment, detailed color control, and an sRGB mode. Finger touch is standard, and pen touch available with a dedicated TP1 touch panel pointer.

Analog Capacitive Technology
An analog capacitive panel is compatible with the Windows 2000 and XP operating systems and provides fast touch response and extremely long touch life (minimum 225 million touches).

Brightness Stabilization
At startup or upon wakeup, an EIZO-patented drift correction function quickly stabilizes the brightness level. In addition, a sensor measures the backlight brightness and compensates for brightness fluctuations caused by the ambient temperature and the passage of time.

Digital and Analog Inputs
With both DVI-D and D-Sub inputs, you can use a computer that has either a digital or an analog graphics board (or both if connected to two computers) and quickly switch between the inputs via a front panel button.

Versatile Positioning
Position the screen wherever you like with 82 mm height adjustment, 40° tilt, 70° swivel, and 90° pivot for portrait mode. The power supply is built in, so there is no separate power brick or cord. Compliance with VESA standards means the panel can be removed from the stand and placed on a movable arm or wall bracket.

sRGB Mode
Set the monitor to the sRGB color space for color matching with applications and peripherals like scanners, printers, and digital cameras.

Detailed Color Control
The OSD menu offers independent control of hue, saturation, and gain, and adjustment of color temperature in 500 K increments from 4,000 K to 10,000 K (and 9,300 K).

Customer Assurance
Both monitors meet the strictest medical, safety and EMC emission standards, including TÜV/GM, CE and UL2601-1. They also conform to EIZO’s own strict Eco Products 2002 environmental criteria for design, manufacture, packaging and usage, including the introduction of lead-free solder and chrome-free steel plates.

Short summary description EIZO 17" Class Color LCD Monitor computer monitor 17" 1280 x 1024 pixels Touchscreen Black:
This short summary of the EIZO 17" Class Color LCD Monitor computer monitor 17" 1280 x 1024 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO 17" Class Color LCD Monitor, 17", 1280 x 1024 pixels, 25 ms, Black

Long summary description EIZO 17" Class Color LCD Monitor computer monitor 17" 1280 x 1024 pixels Touchscreen Black:
This is an auto-generated long summary of EIZO 17" Class Color LCD Monitor computer monitor 17" 1280 x 1024 pixels Touchscreen Black based on the first three specs of the first five spec groups.

EIZO 17" Class Color LCD Monitor. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment: 82. Product color: Black

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
Touchscreen *
Yes
Response time
25 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0104 x 0.0104" (0.264 x 0.264 mm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
49.5 - 75.5 Hz
Viewable size diagonal
17" (43.2 cm)
Digital horizontal frequency
30 - 65 kHz
Digital vertical frequency
59 - 61 Hz
Display brightness
180 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Design
Product color *
Black
Certification
CE, TÜV GM (IEC 60601)
Ports & interfaces
Number of upstream ports
1
DVI port
Yes
DVI-D ports quantity
1
DVI-I ports quantity
1
Ergonomics
Height adjustment *
82
Power
Power consumption (typical) *
35 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Width (with stand)
15" (380 mm)
Depth (with stand)
8.23" (209 mm)
Height (with stand)
17.4" (443 mm)
Weight (with stand)
18.1 lbs (8.2 kg)
Weight (without stand)
11.5 lbs (5.2 kg)
Other features
Dimensions (WxDxH)
15 x 2.28 x 13.9" (380 x 58 x 353 mm)
Dimensions (W x D x H) with stand
15 x 8.23 x 17.4" (380 x 209 x 443 mm)
Display viewable area (HxV)
13.3 x 10.6" (338 x 270 mm)
Mounting interface
VESA 100 X 100 mm
Power management
VESA DPMS, DVI-DMPM
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:36:09
Uk has collected 1 expert review for EIZO 17" Class Color LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%