location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO Wall Mount Arms LA-011-W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Mount Arms LA-011-W Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LA-011-W-BK show
Show alternative article codes used in the online market place
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2021 14:31:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name EIZO Wall Mount Arms LA-011-W Black :
The short editorial description of EIZO Wall Mount Arms LA-011-W Black

Wall Mount Arms
More>>>
EIZO Wall Mount Arms LA-011-W Black:
The official marketing text of EIZO Wall Mount Arms LA-011-W Black as supplied by the manufacturer

Mount your LCD monitor on a wall and change the screen position as necessary with tilt and swivel capability.

- 5° up and 30° down tilt and 170° swivel wide adjustment range (LA-012-W-BK).
- 35° up tilt and 180° swivel wide adjustment range (LA-011-W-BK).
- Attaches to the wall by just using the wall anchor.

Short summary description EIZO Wall Mount Arms LA-011-W Black:
This short summary of the EIZO Wall Mount Arms LA-011-W Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO Wall Mount Arms LA-011-W Black, Black

Long summary description EIZO Wall Mount Arms LA-011-W Black:
This is an auto-generated long summary of EIZO Wall Mount Arms LA-011-W Black based on the first three specs of the first five spec groups.

EIZO Wall Mount Arms LA-011-W Black. Product color: Black

Mounting
Mounting type *
Wall
Design
Product color *
Black
Design
Compatibility
FlexScan SX2761W, SX2461W, HD2442W*, HD2441W*, S2411W*, S2410W*, S2431W, EV2411W, S2402W, S2401W, S2242W, S2232W, S2231W, S2202W, S2201W, S2100, L997, L985EX, S2111W, S2110W, FA-2090, S2031W, S2001W, S2000, L887, L885, L797-U, L795, S1961, S1932, S1931, S1921, S1911, S1901, S1910, L788-i, L788, M1950, L778, L768, M1900, L767, L695, L685EX, L685, L665, L578, L567, L565, M1700, L557, ColorEdge CG242W, CG241W, CG222W, CE240W*, CG211, CG210-N, CG210, CG21, CG19, CG18, CE210W
Country Distributor
France 1 distributor(s)