Vertiv logo

Vertiv SWITCHVIEW PC 2-PORTS PS/2 KVM switch

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73428
Info modified on:
04 Apr 2019, 04:29:49
Guarantee:
Two-year warranty
Long product name Vertiv SWITCHVIEW PC 2-PORTS PS/2 KVM switch:

SWITCHVIEW PC 2 PORT PS/2 KVM

Vertiv SWITCHVIEW PC 2-PORTS PS/2 KVM switch:

The Avocent SwitchView® PC 2-port KVM switch lets you control two attached computers from a single keyboard, monitor and mouse.

Front-panel LEDs indicate which computer you are controlling.
Supports PS/2 platform
Compact design to save space
Hotkey or pushbutton switching between computers
Supports high video resolution up to 2048x1536 @ 85 Hz for use with larger monitors
Automated scan mode allows you to see in sequence the video of each connected PC

Short summary description Vertiv SWITCHVIEW PC 2-PORTS PS/2 KVM switch:

Vertiv SWITCHVIEW PC 2-PORTS KVM SWITCH PS/2, 2048 x 1536 pixels

Long summary description Vertiv SWITCHVIEW PC 2-PORTS PS/2 KVM switch:

Vertiv SWITCHVIEW PC 2-PORTS KVM SWITCH PS/2. Maximum resolution: 2048 x 1536 pixels. Weight: 20.5 oz (580 g). Connectivity technology: Wired, Power supply type: 12V DC @1A normally power is drawn from the PC PS2 port, Dimensions (WxDxH): 5.6 x 5 x 1.75" (142.2 x 127 x 44.5 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.