location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE J8441A network antenna Omni-directional antenna 5 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J8441A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8441A show
Show alternative article codes used in the online market place
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 22:48:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE J8441A network antenna Omni-directional antenna 5 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Omni-directional antenna
  • - 5 dBi
  • - 2.4 GHz
Guarantee: Lifetime, advance replacement, next business day
Long product name HPE J8441A network antenna Omni-directional antenna 5 dBi :
The short editorial description of HPE J8441A network antenna Omni-directional antenna 5 dBi

HP ProCurve 5 dBi Indoor/Outdoor Omnidirectional Antenna
More>>>
Short summary description HPE J8441A network antenna Omni-directional antenna 5 dBi:
This short summary of the HPE J8441A network antenna Omni-directional antenna 5 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

HPE J8441A, 5 dBi, 2.4 GHz, Omni-directional antenna, 33.1" (0.84 m), -30 - 55 °C, -40 - 65 °C

Long summary description HPE J8441A network antenna Omni-directional antenna 5 dBi:
This is an auto-generated long summary of HPE J8441A network antenna Omni-directional antenna 5 dBi based on the first three specs of the first five spec groups.

HPE J8441A. Antenna gain level (max): 5 dBi, Frequency band: 2.4 GHz. Antenna type: Omni-directional antenna, Cable length: 33.1" (0.84 m)

Brand Image Article code product Stock Price from
Eminent Wireless Antenne Flat Panel 5dBi network antenna Eminent Wireless Antenne Flat Panel 5dBi network antenna
(show image)
8061 Wireless Antenne Flat Panel 5dBi 0.00
(excl. VAT)
0 (incl. VAT)
Eminent Wireless Antenna 24dBi network antenna Eminent Wireless Antenna 24dBi network antenna
(show image)
8058 Wireless Antenna 24dBi 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)