location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOL3KDISPBKT Mounting Bracket for SRCOOL3KTP Top-of-Rack Air Conditioner’s Touchscreen LCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOL3KDISPBKT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332276810 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:46:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Requires SRCOOL3KTP top-of-rack precision cooling air conditioner
  • - Metal bracket mounts SRCOOL3KTP’s LCD to your 19 in. rack cabinet
  • - Includes right-angle DB9 attachment for connecting cabling
  • - Features magnetic backing for secure attachment to your rack’s surface
  • - Rigorous steel construction with black powder coating to match your rack’s appearance
Guarantee: 5-year limited
Long product name Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket :
The short editorial description of Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket

Mounting Bracket for SRCOOL3KTP Top-of-Rack Air Conditioner’s Touchscreen LCD
More>>>
Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket:
The official marketing text of Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket as supplied by the manufacturer

Display Bracket Rack Accessory for SRCOOL3KTP Top-of-Rack Air Conditioner
This rugged steel bracket with black powder coating mounts the SRCOOL3KTP’s included touchscreen LCD to your EIA-standard 19-inch rack enclosure. It features a strong magnetic backing that securely attaches the LCD to your rack. A right-angle DB9 connector is included for connecting the LCD to power.

Short summary description Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket:
This short summary of the Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOL3KDISPBKT, Mounting bracket, Black, China, 12.4" (313.9 mm), 2.77" (70.4 mm), 8.03" (204 mm)

Long summary description Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket:
This is an auto-generated long summary of Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket based on the first three specs of the first five spec groups.

Tripp Lite SRCOOL3KDISPBKT. Type: Mounting bracket, Product color: Black, Country of origin: China. Width: 12.4" (313.9 mm), Depth: 2.77" (70.4 mm), Height: 8.03" (204 mm). Quantity per pack: 1 pc(s), Package width: 14.8" (374.9 mm), Package depth: 4.72" (119.9 mm). Master (outer) case width: 26.6" (674.9 mm), Master (outer) case length: 15.7" (400 mm), Master (outer) case height: 16.1" (410 mm)

Features
Type *
Mounting bracket
Product color *
Black
Country of origin
China
Weight & dimensions
Width
12.4" (313.9 mm)
Depth
2.77" (70.4 mm)
Height
8.03" (204 mm)
Weight
3.42 lbs (1.55 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
14.8" (374.9 mm)
Package depth
4.72" (119.9 mm)
Package height
10.2" (260.1 mm)
Package weight
5.07 lbs (2.3 kg)
Packaging content
Mounting kit
Yes
Quick installation guide
Yes
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332276817
Compliance certificates
RoHS
Logistics data
Master (outer) case width
26.6" (674.9 mm)
Master (outer) case length
15.7" (400 mm)
Master (outer) case height
16.1" (410 mm)
Master (outer) case weight
34 lbs (15.4 kg)
Quantity per master (outer) case
5 pc(s)
Harmonized System (HS) code
8302.50.0000
Country Distributor
United States 1 distributor(s)