location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Metal Gear Solid HD Collection German Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Metal Gear Solid HD Collection
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
114475600001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 21:31:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konami Metal Gear Solid HD Collection German Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Xbox 360 Game series: Metal Gear
  • - Language version: German
  • - Game genre: Action
  • - Developer: Kojima Productions
  • - ESRB rating: RP (Rating Pending)
Long product name Konami Metal Gear Solid HD Collection German Xbox 360 :
The short editorial description of Konami Metal Gear Solid HD Collection German Xbox 360

Metal Gear Solid HD Collection, Xbox 360, Action
More>>>
Short summary description Konami Metal Gear Solid HD Collection German Xbox 360:
This short summary of the Konami Metal Gear Solid HD Collection German Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Metal Gear Solid HD Collection, Xbox 360, RP (Rating Pending)

Long summary description Konami Metal Gear Solid HD Collection German Xbox 360:
This is an auto-generated long summary of Konami Metal Gear Solid HD Collection German Xbox 360 based on the first three specs of the first five spec groups.

Konami Metal Gear Solid HD Collection. Platform: Xbox 360, ESRB rating: RP (Rating Pending), Developer: Kojima Productions

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:33:26
Uk has collected 27 expert reviews for Konami Metal Gear Solid HD Collection German Xbox 360 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
gamesradar.com
Updated:
2012-02-02 02:30:37
Much like record companies in the late-’80s, game publishers have realized that they can mine their back catalogs by sprucing up a couple classics and putting them out in a single package. While some of these are obvious cash grabs, even those are ofte...
Good Playing them on a big screen, Has better controls for Peace Walker, Snake’s Liberty missions included...
Bad Liberty’s dated camera, No competitive online modes, Peace still lacks checkpoints...
90%
T3.com
Updated:
2012-02-24 02:42:34
In gaming, much like in the film and music industries, developers and publishers are not shy of going back to their trusted success stories for a quick buck. But rarely if ever has there been such hype and so much anticipation for a re-mastered edition...
Good Pretty new graphics, Great value for money, Nostalgia...
Bad Sketchy AI...
Bottom line The HD Collection is a giant candy store for sweet-toothed Metal Gear fans. And for those who have never played through the Metal Gear series before, there is no better time to do it than now. Whether you’re buying this collection as a trip down memor...
80%
technologytell.com
Updated:
2013-09-23 00:14:38
Metal Gear Solid has been a fan favorite since the early '90s. Everyone and their grandfather knows “Snake” and his trusty partners “Raven” and “Big Boss.” The classic series is out again in a nice little bundle to be played in beautiful HD. First of all...
0%
ign.com
Updated:
2012-01-25 04:33:24
Asking a Metal Gear fan to pick his or her favorite Solid sucks. To many, these titles are more than just games. Raiden, Snake and Big Boss are personal friends -- characters that have helped some players through troublesome times and created cherished...
Bottom line When you bundle together three games that people define as "classics," you expect an amazing product. The Metal Gear Solid Collection delivers that. The controls, stories and content so many fell in love with years ago are here, but time shows up as So...
90%
destructoid.com
Updated:
2012-01-25 04:33:25
Metal Gear Solid is very much a love it/hate it series. Those that become absorbed in its shifting narrative, stealthy gameplay and unapologetically eccentric nature become obsessed, while those who find the series convoluted and confusing will likel...
90%
cheatcc.com
Updated:
2012-01-25 04:33:26
It's a good time to be a Metal Gear fan who owns a PS3. With the release of the Metal Gear Solid HD Collection, seven entire Metal Gear titles are now available on the console, and nabbing all of them won't break your bank account. (The original MGS is...
92%
pcmag.com
Updated:
2012-01-25 04:33:26
Editor's Note: Product not yet tested. Created by the critically acclaimed video game director Hideo Kojima, Metal Gear Solid HD Collection showcases, for the first time, some of the most popular Metal Gear Solid titles in beautiful high-definition.The...
0%
videogamer.com
Updated:
2012-01-29 01:09:47
MGS HD Review1 2 3 For a series that preaches the virtues of silence and stealth, the Metal Gear series desperately wants to be heard. Kojima Productions has always been adamant that its games should contain some kind of jumbled ideology, even when the...
90%
1up.com
Updated:
2012-02-05 06:31:47
Even as our consumer rights are slowly whittled away by binding arbitration clauses, draconian DRM, and "online passes," we gamers still remain an awfully spoiled lot. And if you don't believe me, here's a stunning example: the asking price of the orig...
94%
strategyinformer.com
Updated:
2012-02-09 13:56:45
HD Collections are becoming commonplace in the current games industry. Halo, Prince of Persia, Tomb Raider and most notably The Ico & Shadow of Colossus Collection are just a few of the series that have made the transition from the previous generation...
Bottom line HD Collections are becoming commonplace in the current games industry. Halo, Prince of Persia, Tomb Raider and most notably The Ico & Shadow of Colossus Collection are just a few of the series that have made the transition from the previous generation...
100%
1up.com
Updated:
2012-06-22 01:34:17
A few weeks ago, after realizing I've bought no less than five different versions of both Metal Gear Solid 2 and 3, I took to Twitter for feedback. Was I the only person guilty of re-buying these games so often? I've owned the original releases, the up...
81%
tech2.com
Updated:
2013-04-18 02:33:31
A s if blowing us away with the release of the Metal Gear Solid HD Collection on home consoles earlier this year wasn't enough, the crazy people at Konami thought it was a good idea to bring the madness of conspiracies, nuclear warfare, ninjas, giant robo...
80%
gamespot.com
Updated:
2013-04-19 05:15:24
Konami has gone to great lengths to ensure that no man or woman misses the 25th anniversary of the Metal Gear series, reviving classic entries on every current platform with the exception of PCs. Its latest nostalgic stroke is Metal Gear Solid HD Collecti...
Good Remastered graphics shine on the Vita's bright, highdensity display, Impressive amount of content, Every game in the collection is high caliber, Transfarring option extends the value of the product.
Bad Vitaspecific controls lack refinement, No Metal Gear Solid: Peace Walker...
Bottom line The excellence of the games included make Metal Gear Solid HD Collection a compilation no Vita owner should be without...
85%
Brand Image Article code product Stock Price from
Konami

Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP)
(show image)
064474 Metal Gear Solid: Peace Walker 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Death jr. 2: root of evil PlayStation Portable (PSP)
(show image)
062036 Death jr. 2: root of evil 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP)
(show image)
062685 Castlevania : the dracula X chronicles (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Hellboy: The Science of Evil PlayStation Portable (PSP)
(show image)
062500 Hellboy: The Science of Evil 0.00
(excl. VAT)
0 (incl. VAT)