location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U295P dot matrix printer 97 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-U295P (262): Parallel, w/o PS, EDG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C178262
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946319742 show
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson TM-U295P dot matrix printer 97 cps :
The short editorial description of Epson TM-U295P dot matrix printer 97 cps

TM-U295 Slip Printer/ Grey/ Bi-directional parallel IEEE1284
More>>>
Epson TM-U295P dot matrix printer 97 cps:
The official marketing text of Epson TM-U295P dot matrix printer 97 cps as supplied by the manufacturer

The Epson TM-U295 is the world's smallest slip printer, perfect for POS terminals. With four print sizes, four print directions and a "page mode" that lets you print practically anywhere on the document, it offers all the options you need. The TM-U295 is also equipped with a host of user-friendly features, such as an easy-to-operate touch panel and an automatic paper eject function.

Product Features:

-Ultra-small footprint saves counter space.
-Operator-friendly features.
-Four print sizes, four printing directions.
-"Page mode" feature allows printing anywhere on the document.
-Conforms with Epson's ESC/POS©, the industry's command set of choice.
-Built-in Epson quality and reliability.

Short summary description Epson TM-U295P dot matrix printer 97 cps:
This short summary of the Epson TM-U295P dot matrix printer 97 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-U295P, 97 cps, 16.2 cpi, 2 copies, China, Bi-directional, 1 million characters

Long summary description Epson TM-U295P dot matrix printer 97 cps:
This is an auto-generated long summary of Epson TM-U295P dot matrix printer 97 cps based on the first three specs of the first five spec groups.

Epson TM-U295P. Maximum print speed: 97 cps, Character density: 16.2 cpi, Maximum number of copies: 2 copies. Country of origin: China. Print direction: Bi-directional, Ribbon life: 1 million characters, Mean time between failures (MTBF): 180000 h. Width: 7.09" (180 mm), Depth: 7.52" (191 mm), Height: 4.02" (102 mm). Quantity per pack: 1 pc(s), Package width: 9.25" (235 mm), Package depth: 11" (279 mm)

Printing
Maximum printing width (columns) *
42
Color *
No
Maximum print speed *
97 cps
Character density
16.2 cpi
Maximum number of copies
2 copies
Features
Country of origin
China
Endurance
Print direction
Bi-directional
Ribbon life
1 million characters
Mean time between failures (MTBF)
180000 h
Weight & dimensions
Width
7.09" (180 mm)
Depth
7.52" (191 mm)
Height
4.02" (102 mm)
Weight
3.53 lbs (1.6 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.25" (235 mm)
Package depth
11" (279 mm)
Package height
7.48" (190 mm)
Package weight
4.19 lbs (1.9 kg)
Other features
Dimensions (WxDxH)
7.09 x 7.5 x 4" (180 x 190.5 x 101.5 mm)
Power requirements
24 VDC±10%
Connectivity technology
Wired
Printing media thickness
0.09/0.35 µm
Logistics data
Quantity per pallet
120 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
24 pc(s)
Quantity per pallet layer (UK)
32 pc(s)
Quantity per pallet (UK)
160 pc(s)
Pallet length (UK)
74.8" (190 cm)
Harmonized System (HS) code
84433210
Country Distributor
México 1 distributor(s)
Suomi 1 distributor(s)