Epson logo

Epson UB-U04 interface cards/adapter Internal USB 2.0

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108916
Info modified on:
21 Feb 2022, 10:28:06
Long product name Epson UB-U04 interface cards/adapter Internal USB 2.0:

UB-U04

Epson UB-U04 interface cards/adapter Internal USB 2.0:

Powered USB Interface Board

Short summary description Epson UB-U04 interface cards/adapter Internal USB 2.0:

Epson UB-U04, USB, USB 2.0, China, 1 pc(s), 3.23" (82 mm), 4.02" (102 mm)

Long summary description Epson UB-U04 interface cards/adapter Internal USB 2.0:

Epson UB-U04. Host interface: USB, Output interface: USB 2.0. Country of origin: China. Quantity per pack: 1 pc(s), Package width: 3.23" (82 mm), Package depth: 4.02" (102 mm). Quantity per pallet: 2400 pc(s), Quantity per pallet layer: 120 pc(s), Pallet width: 31.5" (80 cm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.