location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLP08 Replacement Lamp projector lamp 220 W UHE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPLP08 Replacement Lamp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ELPLP08
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:01:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELPLP08 Replacement Lamp projector lamp 220 W UHE :
The short editorial description of Epson ELPLP08 Replacement Lamp projector lamp 220 W UHE

ELPLP08 Replacement Lamp for PowerLite 8000i / 9000i
More>>>
Epson ELPLP08 Replacement Lamp projector lamp 220 W UHE:
The official marketing text of Epson ELPLP08 Replacement Lamp projector lamp 220 W UHE as supplied by the manufacturer

The Epson ELPLP08 projector lamp is designed as a replacement projector bulb for the Epson PowerLite 8000i and PowerLite 9000i Multimedia Projectors.

Replacement lamp unit and air filter included.

Works With

- PowerLite 8000i Multimedia Projector.
- PowerLite 9000i Multimedia Projector.

Short summary description Epson ELPLP08 Replacement Lamp projector lamp 220 W UHE:
This short summary of the Epson ELPLP08 Replacement Lamp projector lamp 220 W UHE data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPLP08 Replacement Lamp, UHE, 220 W, 2000 h

Long summary description Epson ELPLP08 Replacement Lamp projector lamp 220 W UHE:
This is an auto-generated long summary of Epson ELPLP08 Replacement Lamp projector lamp 220 W UHE based on the first three specs of the first five spec groups.

Epson ELPLP08 Replacement Lamp. Lamp type: UHE, Bulb power: 220 W, Service life of lamp: 2000 h

Features
Service life of lamp
2000 h
Features
Bulb power *
220 W
Lamp type
UHE
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML11784 projector lamp 220 W
(show image)
ML11784 ML11784 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)