location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Security Dual Lock Mounting Cable System

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Security Dual Lock Mounting Cable System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ELPMBSEC
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:01:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Security Dual Lock Mounting Cable System :
The short editorial description of Epson Security Dual Lock Mounting Cable System

Security Dual Lock Mounting Cable System - Steel
More>>>
Epson Security Dual Lock Mounting Cable System:
The official marketing text of Epson Security Dual Lock Mounting Cable System as supplied by the manufacturer

The ELPMBSEC dual-cable security device offers customers added safety and security. It's unique design protects the mounting points on the chassis as well as two of the mounting points at the ceiling so a would-be thief cannot remove the projector. The system comes complete with two steel chassis sleeves, two aircraft-grade, plastic-sheathed braided steel cables and a keyed steel lock box. Cables are routed through the steel chassis sleeves and then dressed up to the steel lock box. Once the cables are in place, the box cover is latched in place and locked. Chassis sleeves protect mounting points at the projector stopping thieves from removing the mount. Steel lock box protects ceiling mounting points. The ELPMBSEC works on Gyrolock projector mounts.

Features:

- Lock Box Dimensions: 6" x 1.6" x 1.7"6".
- Cable Dimensions: 16.1" x .6" x .4".

Short summary description Epson Security Dual Lock Mounting Cable System:
This short summary of the Epson Security Dual Lock Mounting Cable System data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Security Dual Lock Mounting Cable System, Gray

Long summary description Epson Security Dual Lock Mounting Cable System:
This is an auto-generated long summary of Epson Security Dual Lock Mounting Cable System based on the first three specs of the first five spec groups.

Epson Security Dual Lock Mounting Cable System. Product color: Gray

Features
Product color
Gray
Brand Image Article code product Stock Price from
Epson Kensington Microsaver Security Lock Epson Kensington Microsaver Security Lock
(show image)
ELPSL01 Kensington Microsaver Security Lock 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)