location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Semigloss Paper Heavyweight A0 - 36" x 82' large format media 984.3" (25 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Semigloss Paper Heavyweight A0 - 36" x 82'
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041229
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Semigloss Paper Heavyweight A0 - 36" x 82' large format media 984.3" (25 m) :
The short editorial description of Epson Semigloss Paper Heavyweight A0 - 36" x 82' large format media 984.3" (25 m)

Semigloss Paper Heavyweight A0 - 36" x 82' - 1 roll
More>>>
Epson Semigloss Paper Heavyweight A0 - 36" x 82' large format media 984.3" (25 m):
The official marketing text of Epson Semigloss Paper Heavyweight A0 - 36" x 82' large format media 984.3" (25 m) as supplied by the manufacturer

EPSON Semigloss Paper Heavyweight is the best media for users requiring photographic output on a semigloss surface. Applications include photographs, promotional pieces, layouts, portfolio images, proofs, indoor displays and posters. This media is an instant dry semigloss paper that can reproduce photographs that rival the traditional photographic process in image quality. Its low glare surface makes it ideal for indoor signage and posters.

Like all of Epson's innovative media, this paper is engineered to give you the highest resolution and color saturation possible. As always, EPSON supplies guarantees EPSON quality.

Features:

- Semigloss surface for photo-like prints.
- Instant drying for easy handling with Epson inks.
- High color gamut for excellent color reproduction.
- 1440 dpi printing for high resolution output.
- Heavyweight base for durability.
- Laminates easily for increased durability.
- Pounds/ream: 48 lb.
- ISO brightness: 85.
- Thickness: 8.4 mil.

Short summary description Epson Semigloss Paper Heavyweight A0 - 36" x 82' large format media 984.3" (25 m):
This short summary of the Epson Semigloss Paper Heavyweight A0 - 36" x 82' large format media 984.3" (25 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Semigloss Paper Heavyweight A0 - 36" x 82', 984.3" (25 m), 36" (91.4 cm), 180 g/m²

Long summary description Epson Semigloss Paper Heavyweight A0 - 36" x 82' large format media 984.3" (25 m):
This is an auto-generated long summary of Epson Semigloss Paper Heavyweight A0 - 36" x 82' large format media 984.3" (25 m) based on the first three specs of the first five spec groups.

Epson Semigloss Paper Heavyweight A0 - 36" x 82'. Roll length: 984.3" (25 m), Roll width: 36" (91.4 cm), Print media weight: 180 g/m²

Features
Roll length
984.3" (25 m)
Roll width
36" (91.4 cm)
Features
Print media weight
180 g/m²
Other features
Media size (1 slide)
A0
Brand Image Article code product Stock Price from
Epson Semigloss Paper Heavyweight - 44" x 82' large format media 984.3" (25 m) Epson Semigloss Paper Heavyweight - 44" x 82' large format media 984.3" (25 m)
(show image)
S041228 Semigloss Paper Heavyweight - 44" x 82' 0.00
(excl. VAT)
0 (incl. VAT)
Epson Semigloss Paper Heavyweight - A1 - 24" x 82' large format media 984.3" (25 m) Epson Semigloss Paper Heavyweight - A1 - 24" x 82' large format media 984.3" (25 m)
(show image)
S041292 Semigloss Paper Heavyweight - A1 - 24" x 82' 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)