location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 835p data projector 3000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 835p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H145020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson PowerLite 835p data projector 3000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 3000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 600:1
  • - Screen size compatibility: 300 Number of colors: 16.78 million colors
  • - 5 W
  • - 300 W
Guarantee: Two year limited warranty, 2-year international warranty, 90-daylamp warranty
Long product name Epson PowerLite 835p data projector 3000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson PowerLite 835p data projector 3000 ANSI lumens LCD XGA (1024x768)

PowerLite 835p LCD Multimedia Projector
More>>>
Epson PowerLite 835p data projector 3000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson PowerLite 835p data projector 3000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

Two ultimate solutions for high-performance presentations.

For high-speed wireless performance and brilliant image quality, the XGA Epson PowerLite 835p is clearly the best solution. 3000 ANSI lumens and Epson LCDs ensure accurate color and detail, while 802.11g WiFi capabilities and Epson's superior processing provide the fastest transfer speed for MPEG2 videos and PowerPoint. presentations. There's even a USB and PCMCIA connection to view movies and digital photos. And, advanced security features offer WEP, WPA, and LEAP compatibility.

The PowerLite 835p provides a power focus and an ultra wide 1.6x zoom for easy setup in any setting. And, with a wired LAN connection, users can remotely monitor and control all projectors.

Features:

- Ultra bright 3000 ANSI lumens for presentations in any setting.
- Superior image quality and performance.
- Wired and wireless local networking capabilities.
- Ultra bright 3000 ANSI lumens for presentations in any setting.
- Superior image quality and performance.
- Easy setup, installation, and operation.
- Quiet and unobtrusive.
- Great audio and connectivity.
- State-of-the-art video performance.

Short summary description Epson PowerLite 835p data projector 3000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson PowerLite 835p data projector 3000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite 835p, 3000 ANSI lumens, LCD, XGA (1024x768), 600:1, 16.78 million colors, 90%

Long summary description Epson PowerLite 835p data projector 3000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson PowerLite 835p data projector 3000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson PowerLite 835p. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Serial interface type: RS-232, CardBus PCMCIA slot type: Type II. Noise level: 34 dB, Dot clock scanning frequency: 230 MHz. RMS rated power: 5 W

Projector
Screen size compatibility *
300
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
600:1
Number of colors
16.78 million colors
Uniformity
90%
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
40°
Keystone correction, vertical
±45°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
200 W
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
Composite video in *
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
Features
Dot clock scanning frequency
230 MHz
Noise level *
34 dB
Multimedia
RMS rated power
5 W
Number of built-in speakers
1
Power
Power consumption (typical) *
300 W
Power consumption (standby) *
38 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
10.4 lbs (4.7 kg)
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
4:3, 5:4, 16:9
Audio input
RCA x 2
Dimensions (WxDxH)
11.1 x 14.5 x 4.96" (282 x 367.5 x 126 mm)
Power requirements
100-240V +/-10%, 50/60Hz
I/O ports
RJ45 x 1, Mini D-sub 9pin x 1, RS-232C, USB(B) x 1, USB(A) x 1
Interface
802.11g
Lens system
F=1.75 - 2.42, f=24 - 38.2 mm
Connectivity technology
Wireless
Video in
NTSC, NTSC4.43, PAL, M-PAL, N-PAL, PAL60, SECAM, HDTV: 480i, 480p, 720p, 1080i
RS-232 ports
1