location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron 99-167-057 mounting kit White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
99-167-057
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99-167-057
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ergotron 99-167-057 mounting kit White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Product color: White
  • - Maximum weight capacity: 18.1 lbs (8.2 kg)
  • - 3.09 lbs (1.4 kg)
Guarantee: 5 years.
Long product name Ergotron 99-167-057 mounting kit White :
The short editorial description of Ergotron 99-167-057 mounting kit White

StyleView 5" Lift Monitor Pivot Retrofit Kit
More>>>
Short summary description Ergotron 99-167-057 mounting kit White:
This short summary of the Ergotron 99-167-057 mounting kit White data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron 99-167-057, 18.1 lbs (8.2 kg), 22, White

Long summary description Ergotron 99-167-057 mounting kit White:
This is an auto-generated long summary of Ergotron 99-167-057 mounting kit White based on the first three specs of the first five spec groups.

Ergotron 99-167-057. Maximum weight capacity: 18.1 lbs (8.2 kg), Screen size compatibility: 22, Product color: White