Lenovo logo

Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-1235U 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45161
Info modified on:
16 Sept 2024, 11:42:50
Bullet Points Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-1235U 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-1235U (12MB Cache)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-1235U 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:

Intel Core i5-1235U (12MB Cache), 8GB DDR4-SDRAM, 512GB SSD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS, DVD±RW, Intel Iris Xe Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 11 Pro 64-bit

Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-1235U 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:

Powerful & purposeful
Combining the latest 12th Gen Intel® Core™ processors) with integrated graphics and DDR4 memory, the ThinkCentre Neo 30a (22" Intel) All-in-One delivers truly outstanding performance. It handles everything with ease, from multitasking to content creation and seamless collaboration. Wherever you’re working from, this space-saving all-in-one has all you need to get the job done, fast.


Eye-catching & sustainable
The vibrant 21.5" FHD display offers wide-angle viewing with stunning visuals, vivid colours, and brilliant clarity. This space-saving all-in-one ThinkCentre is a breeze to set up anywhere. What’s more, it’s designed with the planet in mind and made from 65% post-consumer recycled content and ocean-bound plastic for packaging.


Built-in versatility & security
Engineered with to be both versatile and secure, the ThinkCentre Neo 30a (22" Intel) has an array of ports, including USB 3.2, for all your PC accessories. This all-in-one also has a Smart Cable Clip to deter against theft. And it’s ThinkShield compliant, customizable end-to-end security solutions to safeguard your device and data.


Smarter collaboration, made easy
With AI Meeting Manager and its various smart tools, including Translator, Voice-to-Text, Meeting Notes Editor, and Subtitles, meetings are easier to run and attend. Annoying background noises will be a thing of the past, and you can hear everyone loud and clear. In addition, this AIO supports Alexa Show Mode so it can turn into a voice-activated smart display instantly.


Designed for today & tomorrow
The ThinkCentre Neo 30a (22" Intel) is built to be both future-proof and practical. In addition to a 2.5" 1TB HDD, this space-saving all-in-one PC also has a retractable web camera that you pop out when you required and pop back to physically close the camera.


Thrives under pressure
Thanks to our Intelligent Cooling Engine (ICE) 5.0, the ThinkCentre Neo 30a (22" Intel) is always cool under pressure. It delivers optimal performance by intuitively controlling internal temperatures and power consumption. It also has different modes for different workplaces, from the office to a factory.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-1235U 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:

Lenovo ThinkCentre neo 30a, 21.5", Full HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-1235U 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:

Lenovo ThinkCentre neo 30a. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.