location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M75n 2.1 GHz LeTOS V2 17.8 oz (505 g) Black 3300U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M75n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11G40000IL
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 11:09:20
The date of the most recent change of the data-sheet in Icecat's system
Carbon Footprint (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M75n 2.1 GHz LeTOS V2 17.8 oz (505 g) Black 3300U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LeTOS V2
  • - AMD Ryzen 3 PRO 3300U (2.1GHz)
  • - 8GB (2400MHz) DDR4-SDRAM & 128GB SSD
Guarantee: 3-year, Onsite
Long product name Lenovo ThinkCentre M75n 2.1 GHz LeTOS V2 17.8 oz (505 g) Black 3300U :
The short editorial description of Lenovo ThinkCentre M75n 2.1 GHz LeTOS V2 17.8 oz (505 g) Black 3300U

AMD Ryzen 3 PRO 3300U (2.1GHz), 8GB DDR4-SDRAM, 128GB SSD, AMD Radeon Vega 6, LAN, WLAN, Bluetooth, LeTOS V2
More>>>
Lenovo ThinkCentre M75n 2.1 GHz LeTOS V2 17.8 oz (505 g) Black 3300U:
The official marketing text of Lenovo ThinkCentre M75n 2.1 GHz LeTOS V2 17.8 oz (505 g) Black 3300U as supplied by the manufacturer

For when you've got to work/run/work
The ThinkCentre M75n Thin Client is perfect for today's work-from-anywhere world. Weighing barely a pound, this ultrathin nano PC is easy to manage and security-minded—data and software are stored on your network, not on the device. So updates and security patches are a cinch to roll-out, no matter where the machine is at the time.

Short summary description Lenovo ThinkCentre M75n 2.1 GHz LeTOS V2 17.8 oz (505 g) Black 3300U:
This short summary of the Lenovo ThinkCentre M75n 2.1 GHz LeTOS V2 17.8 oz (505 g) Black 3300U data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M75n, 2.1 GHz, AMD, AMD Ryzen™ 3 PRO, 3300U, 3.5 GHz, 4 MB

Long summary description Lenovo ThinkCentre M75n 2.1 GHz LeTOS V2 17.8 oz (505 g) Black 3300U:
This is an auto-generated long summary of Lenovo ThinkCentre M75n 2.1 GHz LeTOS V2 17.8 oz (505 g) Black 3300U based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M75n. Processor frequency: 2.1 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen™ 3 PRO. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD, SSD form factor: M.2. On-board graphics card model: AMD Radeon Vega 6. Speaker power: 1 W, Audio system: HD

Processor
Processor frequency *
2.1 GHz
Processor manufacturer *
AMD
Processor family
AMD Ryzen™ 3 PRO
Processor model
3300U
Processor cores
4
Processor boost frequency
3.5 GHz
Processor cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Maximum internal memory
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Card reader integrated
No
SSD form factor
M.2
NVMe
Yes
Graphics
On-board graphics card
Yes
On-board graphics card model
AMD Radeon Vega 6
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Speaker power
1 W
Audio system
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB Type-C ports quantity
2
Combo headphone/mic port
Yes
Ports & interfaces
DisplayPorts quantity
1
Design
Product color *
Black
VESA mounting
Yes
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
LeTOS V2
Trusted Platform Module (TPM)
Yes
Power
Power supply
65 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Certification
EPEAT Silver ENERGY STAR 8.0 ErP Lot 3 TCO Certified 8.0 RoHS compliant REACH WEEE TÜV MIL-STD-810H
Weight & dimensions
Width
7.05" (179 mm)
Depth
3.46" (88 mm)
Height
0.866" (22 mm)
Weight
17.8 oz (505 g)
Packaging data
Package width
19.3" (490 mm)
Package depth
4.92" (125 mm)
Package height
10" (255 mm)
Package weight
29.3 oz (830 g)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard language
Icelandic