location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin 010-00868-22 navigator Handheld/Fixed 2.6" Touchscreen 9.25 oz (262.1 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
010-00868-22
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00868-22 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2019 15:17:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin 010-00868-22 navigator Handheld/Fixed 2.6" Touchscreen 9.25 oz (262.1 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld/Fixed 2.6" Black
  • - Marine (chartplotters, sounders) Outdoor (hiking, trekking) Geocaching (GPS stash hunt)
  • - Touchscreen 160 x 240 pixels
  • - Nickel-Metal Hydride (NiMH)
Long product name Garmin 010-00868-22 navigator Handheld/Fixed 2.6" Touchscreen 9.25 oz (262.1 g) Black :
The short editorial description of Garmin 010-00868-22 navigator Handheld/Fixed 2.6" Touchscreen 9.25 oz (262.1 g) Black

65 - K TFT, 160 x 240, 3.5 GB, microSD, Waterproof, Basemap, Preloaded maps
More>>>
Short summary description Garmin 010-00868-22 navigator Handheld/Fixed 2.6" Touchscreen 9.25 oz (262.1 g) Black:
This short summary of the Garmin 010-00868-22 navigator Handheld/Fixed 2.6" Touchscreen 9.25 oz (262.1 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin 010-00868-22, External, Internal storage, 2.6", 160 x 240 pixels, 1.43 x 2.15", 65536 colors

Long summary description Garmin 010-00868-22 navigator Handheld/Fixed 2.6" Touchscreen 9.25 oz (262.1 g) Black:
This is an auto-generated long summary of Garmin 010-00868-22 navigator Handheld/Fixed 2.6" Touchscreen 9.25 oz (262.1 g) Black based on the first three specs of the first five spec groups.

Garmin 010-00868-22. Antenna: External. Map storage: Internal storage. Display diagonal: 2.6", Display resolution: 160 x 240 pixels, Display size (HxV) (imperial): 1.43 x 2.15". Form factor: Handheld/Fixed, Product color: Black. Battery technology: Nickel-Metal Hydride (NiMH), Battery type: AA, Battery life (max): 16 h

Source Testseek summary Average rating
Reviews
Updated:
2016-02-05 09:55:11
Uk has collected 4 expert reviews for Garmin 010-00868-22 navigator Handheld/Fixed 6.6 cm (2.6") Touchscreen 262.1 g Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techsmart.co.za
Updated:
2016-02-05 09:54:49
There are certain products that practically beg you to strap on a good pair of hiking boots and go find a nature trail, or even just a whiff of the great outdoors. One such case in point is Garmin's GPSMap 62s outdoor GPS.The GPS, which differs from on-ro...
Good Rugged, Solid build, Changeable batteries, Responsive and quick to attain a fix on one's location...
Bad Screen could be brighter at maximum...
0%