location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KBPC PX ECO keyboard Office USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KBPC PX ECO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K341-L150
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554213565
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:23:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu KBPC PX ECO keyboard Office USB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
Guarantee: 2 Years
Long product name Fujitsu KBPC PX ECO keyboard Office USB :
The short editorial description of Fujitsu KBPC PX ECO keyboard Office USB

KBPC PX ECO - USB, 2m, 1325g, Black/Grey
More>>>
Fujitsu KBPC PX ECO keyboard Office USB:
The official marketing text of Fujitsu KBPC PX ECO keyboard Office USB as supplied by the manufacturer

Fujitsu’s KBPC PX ECO keyboard is the perfect contribution to Green IT. The keyboard is made out of 45% renewable raw material with a USB cable which is free of PVC. In addition, the KBPC PX ECO offers all comfort and ergonomics of a first-class level and attracts attention with its impressive modern design and useful extras. Gain more comfort with 5 additional function keys to start applications with only one key stroke. Increase comfort with the attachable palm rest. The power-on switch is always close at hand even if the PC itself is difficult to reach or is placed deliberately out of reach for data security reasons.

Usabilitiy
- Connects to every PC with standard USB interface;
- Additional function keys for quick use of applications;
- Power-on key.

Reliability
- Replaced 45% of plastic material by renewable resources;
- Renewable plastic material is 100% biodegradable;
- Remarkable reduction of the CO2 footprint;
- Keyboard bottom part: 100% made of bio based material (Cellulose);
- Keyboard hand rest: 100% made of wood based material (Lignin);
- Made in Germany quality;
- PVC free USB cable.

Ergonomics
- Stress free and effective use through high contrast keys, ergonomic key design and a soft pressure point;
- Palm rest for better ergonomics included.

Tailor-made
- Customize your keyboard with a specific logo;
- Specific keycap inscriptions for your specific designs.

Modern production technology
- Abrasion-proof keys by using laser printing technology for the keycaps;
- Fully automated production line;
- The highest quality coupled with the best price/performance ratio, guaranteed.

Short summary description Fujitsu KBPC PX ECO keyboard Office USB:
This short summary of the Fujitsu KBPC PX ECO keyboard Office USB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KBPC PX ECO, Full-size (100%), Wired, USB

Long summary description Fujitsu KBPC PX ECO keyboard Office USB:
This is an auto-generated long summary of Fujitsu KBPC PX ECO keyboard Office USB based on the first three specs of the first five spec groups.

Fujitsu KBPC PX ECO. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 78.7" (2 m). Recommended usage: Office

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Certification
CE, FCC, WEEE, TÜV GS, VCCI
Design
Keyboard style
Straight
Adjustable keyboard height
Yes
LED indicators
Yes
Features
Cable length
78.7" (2 m)
Plug and Play
Yes
Power
Power source type *
USB
Power consumption
50 mA
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
USB required
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Packaging content
Cables included
USB
Source Testseek summary Average rating
Reviews
Updated:
2012-02-11 03:36:52
Uk has collected 3 expert reviews for Fujitsu KBPC PX ECO keyboard Office USB and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
uk.hardware.info
Updated:
2017-10-31 01:42:24
If you are serious about ergonomics at work or at home, an ergonomic keyboard is definitely a purchase worth considering. The big question is of course what you can buy. We tested nine models to find out what you get for your money.If you sit behind a des...
Bottom line In this article we took a closer look at the world of ergonomic keyboards. As it turns out, there is quite a lot of variation. You can choose a compact as possible keyboard, or one that allows a lot of adjustment. In the case of the former, the Bakker Elk...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)