location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26341-F103-L750 external hard drive 750 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26341-F103-L750
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26341-F103-L750
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu S26341-F103-L750 external hard drive 750 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black :
The short editorial description of Fujitsu S26341-F103-L750 external hard drive 750 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

750GB, CELVIN Drive M200, USB 3.0, 2.5", 200g, Black
More>>>
Fujitsu S26341-F103-L750 external hard drive 750 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
The official marketing text of Fujitsu S26341-F103-L750 external hard drive 750 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer

The new CELVIN Drive M200 is a portable and ultra-fast storage device with extremely portable design. With USB3.0 support, the data transfer rate is nearly 10 times faster than last generation USB2.0, and M200 is also downwards compatible with USB 2.0. The form factor is ideal for both notebook and desktop users. Data backup has never been so easier and faster than ever before.

FEATURES AT A GLANCE
- USB 3.0 ultra-fast performance.
- SATA technology for hard drive disk.
- Auto-Power-Down after 10 minutes of in-activity.
- Driveless Plug&Play.
- Powered by USB bus with Y-USB cable.
- USB 2.5-inch storage device.
- Slim and mobile fits in any pocket.

Short summary description Fujitsu S26341-F103-L750 external hard drive 750 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Fujitsu S26341-F103-L750 external hard drive 750 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26341-F103-L750, 750 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Fujitsu S26341-F103-L750 external hard drive 750 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Fujitsu S26341-F103-L750 external hard drive 750 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Fujitsu S26341-F103-L750. HDD capacity: 750 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Read speed: 70 MB/s, Write speed: 70 MB/s. Product color: Black

Hard drive
HDD capacity *
750 GB
HDD size *
2.5"
Type
HDD
Read speed
70 MB/s
Write speed
70 MB/s
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Wi-Fi *
No
Ethernet LAN *
No
Maximum data transfer rate *
5120 Mbit/s
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Card reader integrated
No
Features
Product color *
Black
Plug and Play
Yes
LED indicators
Yes
Power
Bus powered *
USB
External power adapter
No
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Width
3.15" (80 mm)
Depth
5.31" (135 mm)
Height
0.591" (15 mm)
Weight *
7.05 oz (200 g)
Packaging data
Cables included
USB
User guide
Yes
Other features
Integrated USB cable
No
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
DC-in jack
No
Compatible operating systems
Microsoft Windows XP, Windows Vista, Windows 7
Brand Image Article code product Stock Price from
Fujitsu S26341-F103-L500 external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black Fujitsu S26341-F103-L500 external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
S26341-F103-L500 S26341-F103-L500 0.00
(excl. VAT)
0 (incl. VAT)