location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 95194 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
95194
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95194 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849951947
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:24:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 95194 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for connecting devices such as a USB stick, card reader, hard drive, keyboard or mouse to a smartphone or tablet
  • - Easy to copy data onto external storage media
  • - USB OTG (USB On-The-Go): for directly transferring images, music, videos etc
  • - The Android device behaves like a regular computer when in host mode
  • - Short length – perfect for when you’re on the go
Long product name Goobay 95194 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Black :
The short editorial description of Goobay 95194 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Black

USB Micro-B / USB A OTG High-Speed Adapter for Charging Cable Connection
More>>>
Short summary description Goobay 95194 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Black:
This short summary of the Goobay 95194 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 95194, 7.87" (0.2 m), USB A, Micro-USB B, USB 2.0, Male/Female, Black

Long summary description Goobay 95194 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Black:
This is an auto-generated long summary of Goobay 95194 USB cable USB 2.0 7.87" (0.2 m) USB A Micro-USB B Black based on the first three specs of the first five spec groups.

Goobay 95194. Cable length: 7.87" (0.2 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Product color: Black

Brand Image Article code product Stock Price from
Goobay

Goobay 60832 USB cable USB 2.0 118.1" (3 m) USB A USB B Gray
(show image)
60832 60832 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 69915 USB cable USB 2.0 118.1" (3 m) USB A Gray
(show image)
69915 69915 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)