Epson logo

Epson AcuLaser C2900N Color 600 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89891
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year
Long product name Epson AcuLaser C2900N Color 600 x 600 DPI A4:

AcuLaser C2900N, Laser, 600x600DPI, 23ppm, 400MHZ, 256 MB, USB 2.0, Gigabit Ethernet, 18.4kg, white

Epson AcuLaser C2900N Color 600 x 600 DPI A4:

The AcuLaser C2900N has been developed to help small businesses and workgroups become more productive and efficient without breaking their budgets. Multiple users can quickly print large-volume jobs to a professional standard, while options mean you can customise your printer to meet the specific requirements of your business.

High-quality results at speed: Increase the productivity of your business by printing at high speeds of up to 23 pages per minute in both mono and colour, while ensuring your text and graphics documents are crisp and vibrant with a print resolution of up to 600 x 600dpi.

Effortless integration: Designed to fit seamlessly into complex IT environments, the AcuLaser C2900N comes network-ready with numerous interfaces and emulations for easy integration, including Gigabit Ethernet, IPv6, Adobe PostScript 3 and PCL 5c/6.

Customise your printer: You can choose from a variety of options to fit your business needs. Make your printer even more productive with an additional 250-sheet paper tray to increase capacity to 500 sheets, while optional double-sided printing can cut paper use and costs by up to 50 percent. A high standard memory of 256MB can be increased by an additional 512MB to further boost performance.

Economical printing: The AcuLaser C2900N offers great value for money and its ENERGY STAR-qualified reduced power consumption helps businesses to further cut total cost of ownership and environmental impact.

Short summary description Epson AcuLaser C2900N Color 600 x 600 DPI A4:

Epson AcuLaser C2900N, Laser, Color, 600 x 600 DPI, A4, 23 ppm, Network ready

Long summary description Epson AcuLaser C2900N Color 600 x 600 DPI A4:

Epson AcuLaser C2900N. Print technology: Laser, Color. Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm. Display: LCD. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.